STMicroelectronics Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers IPS161HTR

Description
Win Source Part Number: 1339201-IPS161HTR Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Package: Tape & Reel Standard Package: 2,500 Output Type: P-Channel Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed) , Open Load Detect, Over Temperature, UVLO Number of Outputs: 1 Current - Output (Max): 1.7A Output Configuration: High Side Voltage - Load: 8V ~ 60V Rds On (Typ): 60mOhm Mounting Type: Surface Mount Package / Case: 12-LSOP (0.154", 3.90mm Width) Exposed Pad Supplier Device Package: PowerSSO-12 Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): Not Required REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Base Product Number: IPS161
Request a Quote Datasheet
Description
Win Source Part Number: 1339201-IPS161HTR Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Package: Tape & Reel Standard Package: 2,500 Output Type: P-Channel Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed) , Open Load Detect, Over Temperature, UVLO Number of Outputs: 1 Current - Output (Max): 1.7A Output Configuration: High Side Voltage - Load: 8V ~ 60V Rds On (Typ): 60mOhm Mounting Type: Surface Mount Package / Case: 12-LSOP (0.154", 3.90mm Width) Exposed Pad Supplier Device Package: PowerSSO-12 Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): Not Required REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Base Product Number: IPS161
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - 1339201-IPS161HTR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
1339201-IPS161HTR
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers 1339201-IPS161HTR
Win Source Part Number: 1339201-IPS161HTR Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Package: Tape & Reel Standard Package: 2,500 Output Type: P-Channel Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed) , Open Load Detect, Over Temperature, UVLO Number of Outputs: 1 Current - Output (Max): 1.7A Output Configuration: High Side Voltage - Load: 8V ~ 60V Rds On (Typ): 60mOhm Mounting Type: Surface Mount Package / Case: 12-LSOP (0.154", 3.90mm Width) Exposed Pad Supplier Device Package: PowerSSO-12 Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): Not Required REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Base Product Number: IPS161

Win Source Part Number: 1339201-IPS161HTR
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Package: Tape & Reel
Standard Package: 2,500
Output Type: P-Channel
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed) , Open Load Detect, Over Temperature, UVLO
Number of Outputs: 1
Current - Output (Max): 1.7A
Output Configuration: High Side
Voltage - Load: 8V ~ 60V
Rds On (Typ): 60mOhm
Mounting Type: Surface Mount
Package / Case: 12-LSOP (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package: PowerSSO-12
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): Not Required
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Base Product Number: IPS161

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 1339201-IPS161HTR
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC - 18 GHz (L, S, C, X, Ku Band) SP6T Non-reflective Switch - CMD236C4 - Qorvo
Specs
Standards and Certifications RoHS
Switch Type SP6T
Supply Voltage (VS) -5 to 0.0 volts
View Details
CMOS Low Voltage, Low Charge Injection Quad SPST NO Analog Switches - ALD4202MSCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Open (NO)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers
Analog Switches, Multiplexers, Demultiplexers - 74LV4066DB,112-ND - DigiKey
Specs
Switch Type SPST; 1:1
Normal Condition Normally Open (NO)
Supply Voltage (VS) 1 to 6 volts
View Details
3 suppliers