Texas Instruments Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS131E08IPAGR ADS131E08IPAGR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1141673-ADS131E08IPA GR Packaging: Reel Number of Channels: 8 Resolution: 16, 24 Family Name: ADS131E08 Categories: Integrated Circuits Supplier Device Package: 64-TQFP Manufacturer Homepage: www.ti.com Manufacturer Package: 64-TQFP Alternative Parts (Cross-Reference): ADS131E08IPAG; Introduction Date: June 27, 2012 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Family Part Number: ADS131E08 Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage , Analog: 2.7V ~ 5.25V Supply Voltage , Digital: 1.8V ~ 3.6V Power (W): 17.6mW
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1141673-ADS131E08IPA GR Packaging: Reel Number of Channels: 8 Resolution: 16, 24 Family Name: ADS131E08 Categories: Integrated Circuits Supplier Device Package: 64-TQFP Manufacturer Homepage: www.ti.com Manufacturer Package: 64-TQFP Alternative Parts (Cross-Reference): ADS131E08IPAG; Introduction Date: June 27, 2012 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Family Part Number: ADS131E08 Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage , Analog: 2.7V ~ 5.25V Supply Voltage , Digital: 1.8V ~ 3.6V Power (W): 17.6mW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS131E08IPAGR - 1141673-ADS131E08IPAGR - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS131E08IPAGR
1141673-ADS131E08IPAGR
Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS131E08IPAGR 1141673-ADS131E08IPAGR
Manufacturer: Texas Instruments Win Source Part Number: 1141673-ADS131E08IPA GR Packaging: Reel Number of Channels: 8 Resolution: 16, 24 Family Name: ADS131E08 Categories: Integrated Circuits Supplier Device Package: 64-TQFP Manufacturer Homepage: www.ti.com Manufacturer Package: 64-TQFP Alternative Parts (Cross-Reference): ADS131E08IPAG; Introduction Date: June 27, 2012 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Family Part Number: ADS131E08 Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage , Analog: 2.7V ~ 5.25V Supply Voltage , Digital: 1.8V ~ 3.6V Power (W): 17.6mW

Manufacturer: Texas Instruments
Win Source Part Number: 1141673-ADS131E08IPAGR
Packaging: Reel
Number of Channels: 8
Resolution: 16, 24
Family Name: ADS131E08
Categories: Integrated Circuits
Supplier Device Package: 64-TQFP
Manufacturer Homepage: www.ti.com
Manufacturer Package: 64-TQFP
Alternative Parts (Cross-Reference): ADS131E08IPAG;
Introduction Date: June 27, 2012
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Family Part Number: ADS131E08
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Supply Voltage , Analog: 2.7V ~ 5.25V
Supply Voltage , Digital: 1.8V ~ 3.6V
Power (W): 17.6mW

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 1141673-ADS131E08IPAGR
Product Name Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS131E08IPAGR
Unlock Full Specs
to access all available technical data

Similar Products

CD4051B-MIL CMOS Single 8-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion - CD4051BF3A - Texas Instruments
Specs
Configuration 1 X 1:8 MUX
Applications Military
Supply Voltage (VS) 5 to 18 volts
View Details
4 suppliers
3.1 - 4.2 GHz Single Channel Switch-LNA - QPB9362 - Qorvo
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 5 volts
Min Operating Current 90 mA
View Details
CMOS Low Voltage, High Speed Precision Quad SPST NO Analog Switches - ALD4212PCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Open (NO)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers