STMicroelectronics, Inc. 1700uA SOIC LED Driver IC HVLED807PFTR

Description
LED Driver 1700uA Supply Current 16-Pin SOIC N T/R Product overview: HVLED807PFTR from STMicroelectronics is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1700uA, SOIC. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1700uA, SOIC, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-HVLED807PFTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
LED Driver 1700uA Supply Current 16-Pin SOIC N T/R Product overview: HVLED807PFTR from STMicroelectronics is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1700uA, SOIC. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1700uA, SOIC, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-HVLED807PFTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1700uA SOIC LED Driver IC
137-HVLED807PFTR
1700uA SOIC LED Driver IC 137-HVLED807PFTR
LED Driver 1700uA Supply Current 16-Pin SOIC N T/R Product overview: HVLED807PFTR from STMicroelectronics is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1700uA, SOIC. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1700uA, SOIC, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-HVLED807PFTR can be used for catalog matching and distributor lookup.

LED Driver 1700uA Supply Current 16-Pin SOIC N T/R Product overview: HVLED807PFTR from STMicroelectronics is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1700uA, SOIC. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1700uA, SOIC, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-HVLED807PFTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - LED Drivers - HVLED807PFTR - 001716-HVLED807PFTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - HVLED807PFTR
001716-HVLED807PFTR
PMIC - PMIC - LED Drivers - HVLED807PFTR 001716-HVLED807PFTR
Manufacturer: STMicroelectronics Win Source Part Number: 001716-HVLED807PFTR Packaging: Reel - TR Type: AC DC Offline Switcher Mounting: SMD (SMT) Frequency: 166kHz Internal Switch(s): Yes Topology: Flyback Number of Outputs: 1 Dimming: PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 16-SO Maximum Supply Voltage: 23V Operating Input Voltage(Min): 11.5V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 001716-HVLED807PFTR
Packaging: Reel - TR
Type: AC DC Offline Switcher
Mounting: SMD (SMT)
Frequency: 166kHz
Internal Switch(s): Yes
Topology: Flyback
Number of Outputs: 1
Dimming: PWM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 16-SO
Maximum Supply Voltage: 23V
Operating Input Voltage(Min): 11.5V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - LED Drivers - HVLED807PFTR - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
HVLED807PFTR
PMIC - LED Drivers HVLED807PFTR
IC LED DRIVER OFFLINE DIM 16SO

IC LED DRIVER OFFLINE DIM 16SO

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - HVLED807PFTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
HVLED807PFTR
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers HVLED807PFTR
IC LED DRIVER OFFL PWM 16SO

IC LED DRIVER OFFL PWM 16SO

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 137-HVLED807PFTR 001716-HVLED807PFTR HVLED807PFTR HVLED807PFTR
Product Name 1700uA SOIC LED Driver IC PMIC - PMIC - LED Drivers - HVLED807PFTR PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A6276SLWTR-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.5 to 5.5 volts
Output Voltage 4 volts
View Details
3 suppliers
LED Drivers - 2368168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Dimmable
Output Power 50 watts
Features RoHS Compliant
View Details
1.5A LED Driver IC - 137-ILD8150XUMA1 - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Input Voltage 8 to 80 volts
Number of Channels 1 #
Package Type Tape & Reel (TR)
View Details
9 suppliers
LM3402 0.5A Constant Current Buck Regulator for High Power LED Drivers - LM3402MM/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 6 to 42 volts
View Details
8 suppliers