LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 1.5A PG-DSO-8
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 1.5A PG-DSO-8
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 1.5A PG-DSO-8
IC LED DRVR RGLTR PWM 1.5A 8DSO Product overview: ILD8150XUMA1 from Infineon Technologies is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1.5A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-ILD8150XUMA1 can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 1320290-ILD8150XUMA1
Category: Integrated Circuits (ICs)>Power Management (PMIC)>LED Drivers
Packaging: Reel - TR
Type: DC DC Regulator
Applications: LED Lighting
Standard Package: 2,500
Mounting: Surface Mount
Frequency: 2MHz
Current - Output / Channel: 1.5A
Internal Switch(s): Yes
Topology: Step-Down (Buck)
Number of Outputs: 1
Dimming: PWM
Voltage - Supply (Min): 8V
Voltage - Supply (Max): 80V
Supplier Device Package: PG-DSO-8
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Case / Package: 8-SOIC (0.154", 3.90mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: SP001805682,448-ILD8
Base Product Number: ILD8150
RoHS Status: ROHS3 Compliant
LED Driver
LED Lighting Drivers LED DRIVER
LED DRIVER, BUCK, 2MHZ, SOIC-8 ROHS COMPLIANT: YES
IC LED DRVR RGLTR PWM 1.5A 8DSO
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Win Source Electronics | Rochester Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 448-ILD8150XUMA1DKR-ND | 137-ILD8150XUMA1 | 2195976 | 1320290-ILD8150XUMA1 | ILD8150XUMA1 | ILD8150XUMA1 | 42AH1804 | ILD8150XUMA1 | ILD8150XUMA1 |
| Product Name | LED Drivers | 1.5A LED Driver IC | LED Driver ICs | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | LED Lighting Drivers | Led Driver, Buck, 2Mhz, Soic-8 Rohs Compliant Infineon | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers | |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Input Voltage | 8 to 80 volts | 8 to 80 volts | 8 to 80 volts | ||||||
| Output Current | 1500 milliamps | 1500 milliamps | 1500 milliamps | ||||||
| Features | RoHS Compliant | RoHS Compliant | RoHS Compliant |