ESD protection device in a leadless ultra small DFN1006-2 (SOD882) Surface-Mounted Device (SMD) plastic package, designed to protect automotive in-vehicle network bus lines from the damage caused by ElectroStatic discharge (ESD) and other transients.
Features and benefits
Applications
ESD protection for in-vehicle network lines in automotive environments
TVS DIODE 36VWM 52VC DFN10062
TVS DIODE 36VWM 52VC DFN10062
TVS DIODE 36VWM 52VC DFN10062
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | PESD1CANFD36L-QYL | 1727-PESD1CANFD36L-QYLCT-ND |
| Product Name | Extremely low clamping bidirectional ESD protection diode | TVS Diodes |
| Diode Applications | Protector | |
| RoHS Compliant | RoHS | |
| VR | 36 volts | |
| IR | 0.0500 mA | |
| Tj | 150 C (302 F) | -55 to 150 C (-67 to 302 F) |