Manufacturer: STMicroelectronics
Win Source Part Number: 016806-HCF4094M013TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Tri-State
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SO
Purpose: Serial to Parallel
Supply Voltage - Operating: 3 V to 20 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Shift Shift Register 1 Element 8 Bit 16-SO
IC BUS REGISTER 8STAGE 16-SOIC
IC BUS REGISTER 8STAGE 16-SOIC
Shift Shift Register 1 Element 8 Bit 16-SO
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | 016806-HCF4094M013TR | 497-1142-2-ND | HCF4094M013TR | HCF4094M013TR | HCF4094M013TR |
| Product Name | Logic - Logic - Shift Registers - HCF4094M013TR | Shift Registers | Logic - Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers | Shift Registers |
| Supply Voltage | 3 V ~ 20 V | 3V ~ 20V | 3V ~ 20V | ||
| Output Characteristics | Tri-State | 3-State | 3-State; Tri-State | ||
| Package Type | Other; 16-SO | SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) | |
| Number of units in IC | 1 |