Nexperia B.V. 8-bit parallel-load shift register with Schmitt-trigger inputs and open-drain outputs 74HCS16507BQX

Description
The 74HCS16507 is an 8-bit serial or parallel-in/serial-o ut shift register with open-drain outputs. The device features a serial data input (DS), eight parallel data inputs (D0 to D7) and two complementary serial outputs (Q7 and Q7). When the parallel load input (PL) is LOW the data from D0 to D7 is loaded into the shift register asynchronously. When PLis HIGH data enters the register serially at DS. When the clock enable input (CE) is LOW data is shifted on the LOW-to-HIGH transitions of the CP input. A HIGH on CEwill disable the CP input. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. All inputs are Schmitt-trigger inputs, capable of transforming slowly changing input signals into sharply defined, jitter-free output signals. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V Schmitt-trigger inputs Low power consumption Typical supply current (ICC) of 100 nA Typical input leakage current (II) of ±10 nA ±7.8 mA output drive at 6 V 8-bit serial input and 8-bit serial or parallel output Shift register with open-drain outputs Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards: JESD7A (2.0 V to 6.0 V) Applications Parallel-to-serial data conversion Remote control holding register Output expansion LED matrix control 7-segment display control 8-bit data storage
Request a Quote
Description
The 74HCS16507 is an 8-bit serial or parallel-in/serial-o ut shift register with open-drain outputs. The device features a serial data input (DS), eight parallel data inputs (D0 to D7) and two complementary serial outputs (Q7 and Q7). When the parallel load input (PL) is LOW the data from D0 to D7 is loaded into the shift register asynchronously. When PLis HIGH data enters the register serially at DS. When the clock enable input (CE) is LOW data is shifted on the LOW-to-HIGH transitions of the CP input. A HIGH on CEwill disable the CP input. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. All inputs are Schmitt-trigger inputs, capable of transforming slowly changing input signals into sharply defined, jitter-free output signals. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V Schmitt-trigger inputs Low power consumption Typical supply current (ICC) of 100 nA Typical input leakage current (II) of ±10 nA ±7.8 mA output drive at 6 V 8-bit serial input and 8-bit serial or parallel output Shift register with open-drain outputs Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards: JESD7A (2.0 V to 6.0 V) Applications Parallel-to-serial data conversion Remote control holding register Output expansion LED matrix control 7-segment display control 8-bit data storage
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74HCS16507 is an 8-bit parallel-load shift register with Schmitt-trigger inputs and open-drain outputs, available in a DHVQFN16 package measuring 2.5 × 3.5 × 0.85 mm. It operates over a supply voltage range of 2.0 V to 6.0 V, with a typical supply current of 100 nA and an output drive of ±7.8 mA at 6 V. Inputs feature clamp diodes for overvoltage protection, and all inputs are Schmitt-triggered for noise immunity. Latch-up performance exceeds 100 mA per JESD 78 Class II Level B. The device complies with JESD7A and meets ESD protection standards of HBM Class 3A (>4000 V) and CDM Class C3 (>1500 V). It is specified for operation from -40 °C to +125 °C.

Datasheet Summary
Powered by GS/AI

The 74HCS16507 is an 8-bit parallel-load shift register with Schmitt-trigger inputs and open-drain outputs, available in a DHVQFN16 package measuring 2.5 × 3.5 × 0.85 mm. It operates over a supply voltage range of 2.0 V to 6.0 V, with a typical supply current of 100 nA and an output drive of ±7.8 mA at 6 V. Inputs feature clamp diodes for overvoltage protection, and all inputs are Schmitt-triggered for noise immunity. Latch-up performance exceeds 100 mA per JESD 78 Class II Level B. The device complies with JESD7A and meets ESD protection standards of HBM Class 3A (>4000 V) and CDM Class C3 (>1500 V). It is specified for operation from -40 °C to +125 °C.

Suppliers

Company
Product
Description
Supplier Links
8-bit parallel-load shift register with Schmitt-trigger inputs and open-drain outputs - 74HCS16507BQX - Nexperia B.V.
Nijmegen, Netherlands
8-bit parallel-load shift register with Schmitt-trigger inputs and open-drain outputs
74HCS16507BQX
8-bit parallel-load shift register with Schmitt-trigger inputs and open-drain outputs 74HCS16507BQX
The 74HCS16507 is an 8-bit serial or parallel-in/serial-o ut shift register with open-drain outputs. The device features a serial data input (DS), eight parallel data inputs (D0 to D7) and two complementary serial outputs (Q7 and Q7). When the parallel load input (PL) is LOW the data from D0 to D7 is loaded into the shift register asynchronously. When PLis HIGH data enters the register serially at DS. When the clock enable input (CE) is LOW data is shifted on the LOW-to-HIGH transitions of the CP input. A HIGH on CEwill disable the CP input. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. All inputs are Schmitt-trigger inputs, capable of transforming slowly changing input signals into sharply defined, jitter-free output signals. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V Schmitt-trigger inputs Low power consumption Typical supply current (ICC) of 100 nA Typical input leakage current (II) of ±10 nA ±7.8 mA output drive at 6 V 8-bit serial input and 8-bit serial or parallel output Shift register with open-drain outputs Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards: JESD7A (2.0 V to 6.0 V) Applications Parallel-to-serial data conversion Remote control holding register Output expansion LED matrix control 7-segment display control 8-bit data storage

The 74HCS16507 is an 8-bit serial or parallel-in/serial-out shift register with open-drain outputs. The device features a serial data input (DS), eight parallel data inputs (D0 to D7) and two complementary serial outputs (Q7 and Q7). When the parallel load input (PL) is LOW the data from D0 to D7 is loaded into the shift register asynchronously. When PLis HIGH data enters the register serially at DS. When the clock enable input (CE) is LOW data is shifted on the LOW-to-HIGH transitions of the CP input. A HIGH on CEwill disable the CP input. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC.

All inputs are Schmitt-trigger inputs, capable of transforming slowly changing input signals into sharply defined, jitter-free output signals.

Features and benefits

  • Wide supply voltage range from 2.0 V to 6.0 V
  • Schmitt-trigger inputs
  • Low power consumption
    • Typical supply current (ICC) of 100 nA
    • Typical input leakage current (II) of ±10 nA
  • ±7.8 mA output drive at 6 V
  • 8-bit serial input and 8-bit serial or parallel output
  • Shift register with open-drain outputs
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level B
  • Complies with JEDEC standards:
    • JESD7A (2.0 V to 6.0 V)

Applications

  • Parallel-to-serial data conversion
  • Remote control holding register
  • Output expansion
  • LED matrix control
  • 7-segment display control
  • 8-bit data storage
Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category Shift Registers
Product Number 74HCS16507BQX
Product Name 8-bit parallel-load shift register with Schmitt-trigger inputs and open-drain outputs
Supply Voltage +7
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Shift Registers - 1371369-NPIC6C596ABQ-Q100X - Win Source Electronics
Specs
Supply Voltage 2.3V ~ 5.5V
Output Characteristics Open-drain; Open Drain
Number of units in IC 1
View Details
6 suppliers
 - 8168851 - RS Components, Ltd.
Nexperia B.V.
Specs
Register Type Serial In / Serial Out - Shift Right; Serial In / Parallel Out
Supply Voltage 1.8V; 2.5V; 3V; 3.3V; 3.6V
Package Type Other; QFN
View Details
Shift Registers - 1727-2018-ND - DigiKey
Specs
Register Type Serial In / Parallel Out
Supply Voltage 1V ~ 3.6V
Output Characteristics 3-State
View Details
3 suppliers
8-bit serial-in, serial or parallel-out shift register with output latches; 3-state - 74HCT595BQ-Q100/GX - Nexperia B.V.
Specs
Supply Voltage +7
Output Characteristics 3-State
Features ESD Protection
View Details