Triple 3-Input OR Gate IC, CMOS, DIP, 20V Product overview: HCF4075BEY from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 20V, DIP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-HCF4075BEY can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 067840-HCF4075BEY
Packaging: Tube/Rail
Number of Circuits: 3
Mounting: Through Hole
Logic Type: OR Gate
Number of Inputs: 3
Current - Output High, Low: 6.8mA, 6.8mA
Max Propagation Delay @ V, Max CL: 140ns @ 15V, 50pF
Current - Quiescent (Max): 5μA
Logic Level - Low: 1.5 V to 4 V
Logic Level - High: 3.5 V to 11 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-DIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 3 V to 20 V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
OR Gate IC 3 Channel 14-DIP
IC GATE OR 3CH 3-INP 14DIP
TRIPLE OR GATE, 3I/P, DIP-14; Logic Function:OR Gate; No. of Elements:Triple; No. of Inputs:3Inputs; No. of Pins:14Pins; Logic Case Style:DIP; Product Range:4075; Logic IC Family:4000B; Supply Voltage Min:3V; Supply Voltage Max:20V RoHS Compliant: Yes
OR Gate IC 3 Channel 14-DIP
IC GATE OR 3CH 3-INP 14DIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-HCF4075BEY | 067840-HCF4075BEY | 497-7238-5-ND | HCF4075BEY | 89K0585 | HCF4075BEY | HCF4075BEY |
| Product Name | 20V DIP Logic IC | Logic - Logic - Gates and Inverters - HCF4075BEY | Gates and Inverters | Logic - Gates and Inverters | Triple Or Gate, 3I/p, Dip-14; Logic Function Stmicroelectronics | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | OR; OR GATE | NOT; OR; OR Gate | OR | NOT; OR | OR; OR Gate | OR | |
| Supply Voltage | 20V | 3 V ~ 20 V | 3V ~ 20V | 3.5V ~ 11V (Low), 1.5V ~ 4V (High) | 20V | 3V ~ 20V | |
| Inputs | 3 | 3 | 3 | 3 | 3 | ||
| Propagation Delay | 140 ns | 140 ns | 140 ns | ||||
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |