Win Source Part Number: 1040103-74AHCT04D,11
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74AHCT
Package: Tape & Reel (TR)
Number of Circuits: 6
Standard Package: 2,500
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 7.7ns @ 5V, 50pF
Current - Quiescent (Max): 2 µA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SO
Temperature Range - Operating: -40°C ~ 125°C
Alternative Parts (Cross-Reference): SN74AHCT04DR; 74AHCT14D,118; 74AHCT14D-Q100,118; 74AHCT14D,112; N74F04D,623; 74HC04D; 74HCU04D;
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Nexperia USA Inc.
Other Names: 74AHCT04D-T,74AHCT04
Base Product Number: 74AHCT04
IC INVERTER 6CH 1-INP 14SO Product overview: 74AHCT04D,118 from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AHCT04D,118 can be used for catalog matching and distributor lookup.
IC INV 6-CIR 1-IN 14-SO
IC INV 6-CIR 1-IN 14-SO
Inverter IC 6 Channel 14-SO
IC INVERTER 6CH 6-INP 14SO
Inverter IC 6 Channel 14-SO
IC INVERTER 6CH 1-INP 14SO
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1040103-74AHCT04D,118 | 705-74AHCT04D,118 | 1727-74AHCT04D,118DKR-ND | 74AHCT04D,118 | 74AHCT04D,118 | 74AHCT04D,118 |
| Product Name | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic IC | Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOT; Inverter | NOT; Inverter | NOT | NOT | NOT; Inverter | NOT |
| Supply Voltage | 4.5V ~ 5.5V | 5 V | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) | 4.5V ~ 5.5V | |
| Inputs | 1 | 1 | 1 | 1 | ||
| Propagation Delay | 7.7 ns | 7.7 ns | 7.7 ns | |||
| Low Level Output Current (Sink) | 8 mA | 8 mA | 8 mA |