STMicroelectronics, Inc. Counters, Dividers HCF4060M013TR

Description
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SO
Request a Quote Datasheet
Description
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Counters, Dividers - 497-1133-2-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
497-1133-2-ND
Counters, Dividers 497-1133-2-ND
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SO

Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SO

Buy Now Datasheet
Logic - Logic - Counters, Dividers - HCF4060M013TR - 131987-HCF4060M013TR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - HCF4060M013TR
131987-HCF4060M013TR
Logic - Logic - Counters, Dividers - HCF4060M013TR 131987-HCF4060M013TR
Manufacturer: STMicroelectronics Win Source Part Number: 131987-HCF4060M013TR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 14 Trigger Type: Negative Edge Direction: Up Reset: Asynchronous Count Rate: 24MHZ Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SO Supply Voltage - Operating: 3 V to 20 V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial

Manufacturer: STMicroelectronics
Win Source Part Number: 131987-HCF4060M013TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 14
Trigger Type: Negative Edge
Direction: Up
Reset: Asynchronous
Count Rate: 24MHZ
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SO
Supply Voltage - Operating: 3 V to 20 V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - HCF4060M013TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
HCF4060M013TR
Integrated Circuits (ICs) - Logic - Counters, Dividers HCF4060M013TR
IC BINARY COUNTER 14-BIT 16SO

IC BINARY COUNTER 14-BIT 16SO

Supplier's Site
Logic - Counters, Dividers - HCF4060M013TR - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
HCF4060M013TR
Logic - Counters, Dividers HCF4060M013TR
IC COUNTER/DIV/OSC 14ST 16-SOIC

IC COUNTER/DIV/OSC 14ST 16-SOIC

Supplier's Site Datasheet
Counters, Dividers - HCF4060M013TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
HCF4060M013TR
Counters, Dividers HCF4060M013TR
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SO

Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SO

Buy Now Datasheet
Counters, Dividers - HCF4060M013TR - ODG (Origin Data Global)
Shenzhen, China
Counters, Dividers
HCF4060M013TR
Counters, Dividers HCF4060M013TR
IC COUNTER/DIV/OSC 14ST 16-SOIC

IC COUNTER/DIV/OSC 14ST 16-SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number 497-1133-2-ND 131987-HCF4060M013TR HCF4060M013TR HCF4060M013TR HCF4060M013TR HCF4060M013TR
Product Name Counters, Dividers Logic - Logic - Counters, Dividers - HCF4060M013TR Integrated Circuits (ICs) - Logic - Counters, Dividers Logic - Counters, Dividers Counters, Dividers Counters, Dividers
Counter Type MOD-N
Counter Category Asynchronous Synchronous
Counter Direction UP UP
Package Type SOIC; "16-SOIC (0.154"", 3.90mm Width)" 16-SO SOIC SOIC; 16-SOIC (0.154\", 3.90mm Width) SOIC; 16-SOIC (0.154", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

14-stage binary ripple counter with oscillator - 74LV4060D,118 - Nexperia B.V.
Specs
Features ESD Protection
Counter Category Asynchronous
Supply Voltage +7.0
View Details
8 suppliers
Counter - 750-633/040-000 - WAGO
Specs
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
CD74HC393 High Speed CMOS Logic Dual 4-Stage Binary Counters - CD74HC393M96 - Texas Instruments
Specs
Supply Voltage 3.3V; 5V; 6
Package Type PDIP,SOIC
Logic Family HC
View Details
8 suppliers
Logic - Counters, Dividers - 74F169SJX - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP; DOWN
Clock Frequency 90 MHz
View Details