STMicroelectronics, Inc. Display Drivers HCF4054M013TR

Description
LCD Driver 16-SO
Request a Quote Datasheet
Description
LCD Driver 16-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display Drivers - HCF4054M013TR-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
HCF4054M013TR-ND
Display Drivers HCF4054M013TR-ND
LCD Driver 16-SO

LCD Driver 16-SO

Buy Now Datasheet
PMIC - PMIC - Display Drivers - HCF4054M013TR - 1042433-HCF4054M013TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - HCF4054M013TR
1042433-HCF4054M013TR
PMIC - PMIC - Display Drivers - HCF4054M013TR 1042433-HCF4054M013TR
Manufacturer: STMicroelectronics Win Source Part Number: 1042433-HCF4054M013T R Packaging: Reel - TR Mounting: SMD (SMT) Configuration: 4 Segment Display Type: LCD Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SO Supply Voltage - Operating: 3 V to 20 V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1042433-HCF4054M013TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Configuration: 4 Segment
Display Type: LCD
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SO
Supply Voltage - Operating: 3 V to 20 V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Display Drivers - HCF4054M013TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
HCF4054M013TR
Display Drivers HCF4054M013TR
LCD Driver 16-SO

LCD Driver 16-SO

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number HCF4054M013TR-ND 1042433-HCF4054M013TR HCF4054M013TR
Product Name Display Drivers PMIC - PMIC - Display Drivers - HCF4054M013TR Display Drivers
Supply Voltage Other; 3V ~ 20V Other; 3 V ~ 20 V Other; 3V ~ 20V
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 722-SI2435-F-FT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
5 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Power Switch ICs - 1897707 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology USB
Features RoHS
Supply Voltage Other; 5.5 v
View Details
SN54AC244-SP Octal Buffers/Drivers With 3-State Outputs - 5962-8755201VSA - Texas Instruments
Specs
Technology AC
Device Type Buffer
Supply Voltage 3.3V; Other; 3.3,5
View Details