STMicroelectronics, Inc. Multivibrators HCF4047BEY

Description
Monostable Multivibrator 125ns 14-DIP
Request a Quote Datasheet
Description
Monostable Multivibrator 125ns 14-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multivibrators - 497-1358-5-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
497-1358-5-ND
Multivibrators 497-1358-5-ND
Monostable Multivibrator 125ns 14-DIP

Monostable Multivibrator 125ns 14-DIP

Buy Now Datasheet
Logic - Logic - Multivibrators - HCF4047BEY - 136130-HCF4047BEY - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Multivibrators - HCF4047BEY
136130-HCF4047BEY
Logic - Logic - Multivibrators - HCF4047BEY 136130-HCF4047BEY
Manufacturer: STMicroelectronics Win Source Part Number: 136130-HCF4047BEY Packaging: Tube/Rail Mounting: Through Hole Logic Type: Astable, Monostable Schmitt Trigger Input: No Current - Output High, Low: 6.8mA, 6.8mA Independent Circuits: 1 Propagation Delay: 125ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 14-DIP Supply Voltage - Operating: 3 V to 20 V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Application Field: Used in Clock & Timing

Manufacturer: STMicroelectronics
Win Source Part Number: 136130-HCF4047BEY
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Astable, Monostable
Schmitt Trigger Input: No
Current - Output High, Low: 6.8mA, 6.8mA
Independent Circuits: 1
Propagation Delay: 125ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-DIP
Supply Voltage - Operating: 3 V to 20 V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Application Field: Used in Clock & Timing

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Multivibrators - HCF4047BEY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
HCF4047BEY
Integrated Circuits (ICs) - Logic - Multivibrators HCF4047BEY
IC MULTIVIBRATOR 125NS 14DIP

IC MULTIVIBRATOR 125NS 14DIP

Supplier's Site
Multivibrators - HCF4047BEY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
HCF4047BEY
Multivibrators HCF4047BEY
Monostable Multivibrator 125 ns 14-DIP

Monostable Multivibrator 125 ns 14-DIP

Buy Now Datasheet
Logic - Multivibrators - HCF4047BEY - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
HCF4047BEY
Logic - Multivibrators HCF4047BEY
IC MULTIVIBRATOR 125NS 14DIP

IC MULTIVIBRATOR 125NS 14DIP

Supplier's Site Datasheet
Multivibrators - HCF4047BEY - ODG (Origin Data Global)
Shenzhen, China
Multivibrators
HCF4047BEY
Multivibrators HCF4047BEY
IC MULTIVIBRATOR 125NS 14DIP

IC MULTIVIBRATOR 125NS 14DIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global)
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number 497-1358-5-ND 136130-HCF4047BEY HCF4047BEY HCF4047BEY HCF4047BEY HCF4047BEY
Product Name Multivibrators Logic - Logic - Multivibrators - HCF4047BEY Integrated Circuits (ICs) - Logic - Multivibrators Multivibrators Logic - Multivibrators Multivibrators
Package Type DIP; Other; "14-DIP (0.300"", 7.62mm)" DIP; Other; 14-DIP DIP; Other; 14-DIP (0.300\", 7.62mm) DIP; Other; 14-DIP (0.300", 7.62mm)
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Supply Voltage 3 V ~ 20 V 3 V ~ 20 V 3 V ~ 20 V
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Type Non-Retriggerable
Operating Current 5.2 mA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Multivibrators - 1727-74HC123BQ-Q100,115TR-ND - DigiKey
Specs
Package Type Other; 16-VFQFN Exposed Pad
Number of Pins 16
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
SN74AHC123A Dual Retriggerable Monostable Multivibrators - SN74AHC123AN - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 3.3V; 5V; 2
Package Type Other; PDIP,SOIC,SSOP,TSSOP,TVSOP
View Details
6 suppliers
Monostable Multivibrator - 162/C,D - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 8 V
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
Number of units in IC 1
View Details