Rochester Electronics Logic - Multivibrators 74HCT221DB,112

Description
IC MULTIVIBRATOR 31NS 16SSOP
Datasheet
Description
IC MULTIVIBRATOR 31NS 16SSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Multivibrators - 74HCT221DB,112 - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
74HCT221DB,112
Logic - Multivibrators 74HCT221DB,112
IC MULTIVIBRATOR 31NS 16SSOP

IC MULTIVIBRATOR 31NS 16SSOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Monostable Multivibrators
Product Number 74HCT221DB,112
Product Name Logic - Multivibrators
Type Non-Retriggerable
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Multivibrators - CD74HCT4538E - Lingto Electronic Limited
Specs
Type Non-Retriggerable
Operating Current 4 mA
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Integrated Circuits (ICs) - Logic - Multivibrators - 1371345-74HC123D,652 - Win Source Electronics
Specs
Supply Voltage 2 V ~ 6 V
Package Type SOIC
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
7 suppliers
CD74HC4538 High Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrators - CD74HC4538M96 - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 3.3V; 5V; 2
Package Type Other; PDIP,SO,SOIC,TSSOP
View Details
8 suppliers
Monostable Multivibrator - 951 - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 4.5 - 5.5 VDC
Package Type DIP; Other (optional feature); Lead Can / Flat Pack
Propagation Delay 40 ns
View Details