Manufacturer: STMicroelectronics
Win Source Part Number: 132913-HCF4029BEY
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Binary Counter, Decade
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive Edge
Direction: Up, Down
Timing: Synchronous
Count Rate: 11MHz
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-DIP
Supply Voltage - Operating: 3 V to 20 V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Application Field: Used in Signal Processing
Counter IC Binary Counter, Decade 1 Element 4 Bit Positive Edge 16-DIP
IC COUNTER PRESET UP/DOWN 16-DIP
Counter IC Binary Counter, Decade 1 Element 4 Bit Positive Edge 16-DIP
IC BINARY COUNTER 4-BIT 16DIP
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | 132913-HCF4029BEY | HCF4029BEY-ND | HCF4029BEY | HCF4029BEY | HCF4029BEY |
| Product Name | Logic - Logic - Counters, Dividers - HCF4029BEY | Counters, Dividers | Logic - Counters, Dividers | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers |
| Supply Voltage | 3 V ~ 20 V | 3 V ~ 20 V | |||
| Package Type | DIP; 16-DIP | DIP; "16-DIP (0.300"", 7.62mm)" | DIP; 16-DIP (0.300\", 7.62mm) | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Counter Type | BCD/Decade Counter; MOD-N |