Enhanced Product Decade Counter/Divider With 10 Decoded Outputs 16-SOIC -40 to 125
Counter IC Counter, Decade 1 Element 10 Bit Positive Edge 16-SOIC
IC DECADE COUNTER/DIVIDR 16-SOIC
Counter IC Counter, Decade 1 Element 10 Bit Positive Edge 16-SOIC
IC DECADE COUNTER 10BIT 16SOIC
| Texas Instruments | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | CD74HC4017QM96EP | 296-22102-2-ND | CD74HC4017QM96EP | CD74HC4017QM96EP | CD74HC4017QM96EP |
| Product Name | CD74HC4017-EP Enhanced Product Decade Counter/Divider With 10 Decoded Outputs | Counters, Dividers | Logic - Counters, Dividers | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers |
| Counter Type | BCD/Decade Counter | BCD/Decade Counter | |||
| Supply Voltage | 6 | 2 V ~ 6 V | |||
| Package Type | SOIC,TSSOP | SOIC; "16-SOIC (0.154"", 3.90mm Width)" | SOIC; 16-SOIC (0.154\", 3.90mm Width) | ||
| Logic Family | HC | ||||
| Number of Stages (Bits) | 10 bits |