Rochester Electronics Logic - Logic - Counters, Dividers - 54193/BEA 54193/BEA

Description
54193 - Binary Counter, 4-Bit Synchronous Up/Down, Presettable - Dual marked (M38510/01309BEA)
Request a Quote Datasheet
Description
54193 - Binary Counter, 4-Bit Synchronous Up/Down, Presettable - Dual marked (M38510/01309BEA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 54193/BEA - Rochester Electronics
Newburyport, MA, United States
54193 - Binary Counter, 4-Bit Synchronous Up/Down, Presettable - Dual marked (M38510/01309BEA)

54193 - Binary Counter, 4-Bit Synchronous Up/Down, Presettable - Dual marked (M38510/01309BEA)

Supplier's Site Datasheet
Logic - Logic - Counters, Dividers - 54193/BEA - 907354-54193/BEA - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - 54193/BEA
907354-54193/BEA
Logic - Logic - Counters, Dividers - 54193/BEA 907354-54193/BEA
Manufacturer: Rochester Electronics Win Source Part Number: 907354-54193/BEA Series: * Features: Counter IC Element Bit Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: Rochester Electronics
Win Source Part Number: 907354-54193/BEA
Series: *
Features: Counter IC Element Bit
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now

Technical Specifications

  Rochester Electronics Win Source Electronics
Product Category Logic Counters Logic Counters
Product Number 54193/BEA 907354-54193/BEA
Product Name Logic - Logic - Counters, Dividers - 54193/BEA
Counter Category Synchronous; Synchronous / Asynchronous
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Counters, Dividers - 5962-8989001CA - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction DOWN
Clock Frequency 27 MHz
View Details
Logic - Counters, Dividers - 74HC163PW,112 - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP
Clock Frequency 55 MHz
View Details
 - 54F191/QFA - Rochester Electronics
Specs
Counter Category Synchronous / Asynchronous
Package Type CFP
View Details
3 suppliers
 - 54LS92J/B - Rochester Electronics
Rochester Electronics
Specs
Counter Category Synchronous; Asynchronous
Counter Direction UP
Package Type DIP; CDIP
View Details