Shift Shift Register 1 Element 8 Bit 16-DIP
Manufacturer: STMicroelectronics
Win Source Part Number: 133764-HCF4021BEY
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Shift Register
Output Type: Push-Pull
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-DIP
Purpose: Parallel or Serial to Serial
Supply Voltage - Operating: 3 V to 20 V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
IC SHIFT REGISTER 8STAGE 16-DIP
Shift Shift Register 1 Element 8 Bit 16-DIP
IC SHIFT REGISTER 8STAGE 16-DIP
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | 497-1352-5-ND | 133764-HCF4021BEY | HCF4021BEY | HCF4021BEY | HCF4021BEY |
| Product Name | Shift Registers | Logic - Logic - Shift Registers - HCF4021BEY | Integrated Circuits (ICs) - Logic - Shift Registers | Shift Registers | Logic - Shift Registers |
| Register Type | Serial In / Serial Out - Shift Right; Parallel In / Serial Out | Serial In / Serial Out - Shift Right; Parallel In / Serial Out | Parallel In / Serial Out | ||
| Supply Voltage | 3V ~ 20V | 3 V ~ 20 V | 3V ~ 20V | ||
| Output Characteristics | Push-Pull | Push-Pull | Push-Pull | ||
| Package Type | DIP; Other; "16-DIP (0.300"", 7.62mm)" | DIP; Other; 16-DIP | DIP; Other; 16-DIP (0.300\", 7.62mm) |