Nexperia B.V. Logic Family / Base Number Nexperia 74HC165D 653.

Description
Logic Family / Base Number:74HC165; Shift Register Function:Parallel to Serial; No. of Elements:8 Element; No. of Bits Per Element:8bit; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:6V RoHS Compliant: Yes
Description
Logic Family / Base Number:74HC165; Shift Register Function:Parallel to Serial; No. of Elements:8 Element; No. of Bits Per Element:8bit; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:6V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Logic Family / Base Number Nexperia - 15AC1790 - Newark, An Avnet Company
Chicago, IL, United States
Logic Family / Base Number Nexperia
15AC1790
Logic Family / Base Number Nexperia 15AC1790
Logic Family / Base Number:74HC165; Shift Register Function:Parallel to Serial; No. of Elements:8 Element; No. of Bits Per Element:8bit; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:6V RoHS Compliant: Yes

Logic Family / Base Number:74HC165; Shift Register Function:Parallel to Serial; No. of Elements:8 Element; No. of Bits Per Element:8bit; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:6V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Shift Registers
Product Number 15AC1790
Product Name Logic Family / Base Number Nexperia
Pin Count 16
Unlock Full Specs
to access all available technical data

Similar Products

8-bit static shift register - HEF4014BT-Q100J - Nexperia B.V.
Specs
Features ESD Protection
Package Type Other; SOT109-1 SOT109-1
Operating Temperature 85 C (185 F)
View Details
7 suppliers
CD4014B CMOS 8-Stage Static Shift Register - CD4014BPWR - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
7 suppliers
 - 1222837 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.5 V
Package Type SOIC
View Details