STMicroelectronics Logic - Logic - Gates and Inverters - Multi - Function, Configurable - HCF4019BE HCF4019BE

Description
Manufacturer: STMicroelectronics Win Source Part Number: 204600-HCF4019BE Packaging: Tube/Rail Number of Circuits: 4 Mounting: Through Hole Logic Type: AND/OR Gate Number of Inputs: 2 Input (1, 1) Schmitt Trigger Input: No Output Type: Single-Ended Current - Output High, Low: 6.8mA, 6.8mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-DIP Supply Voltage - Operating: 3 V to 20 V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 204600-HCF4019BE Packaging: Tube/Rail Number of Circuits: 4 Mounting: Through Hole Logic Type: AND/OR Gate Number of Inputs: 2 Input (1, 1) Schmitt Trigger Input: No Output Type: Single-Ended Current - Output High, Low: 6.8mA, 6.8mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-DIP Supply Voltage - Operating: 3 V to 20 V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - HCF4019BE - 204600-HCF4019BE - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - HCF4019BE
204600-HCF4019BE
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - HCF4019BE 204600-HCF4019BE
Manufacturer: STMicroelectronics Win Source Part Number: 204600-HCF4019BE Packaging: Tube/Rail Number of Circuits: 4 Mounting: Through Hole Logic Type: AND/OR Gate Number of Inputs: 2 Input (1, 1) Schmitt Trigger Input: No Output Type: Single-Ended Current - Output High, Low: 6.8mA, 6.8mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-DIP Supply Voltage - Operating: 3 V to 20 V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 204600-HCF4019BE
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Logic Type: AND/OR Gate
Number of Inputs: 2 Input (1, 1)
Schmitt Trigger Input: No
Output Type: Single-Ended
Current - Output High, Low: 6.8mA, 6.8mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-DIP
Supply Voltage - Operating: 3 V to 20 V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Logic IC - 770-HCF4019BE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
AND-OR GATE Product overview: HCF4019BE from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-HCF4019BE can be used for catalog matching and distributor lookup.

AND-OR GATE Product overview: HCF4019BE from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-HCF4019BE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number 204600-HCF4019BE 770-HCF4019BE
Product Name Logic - Logic - Gates and Inverters - Multi - Function, Configurable - HCF4019BE Logic IC
Gate Type NOT; AND; OR; AND/OR Gate
Supply Voltage 3 V ~ 20 V
Output Type Single-Ended
Inputs 2
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 7989051 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; Nand
Supply Voltage 5.5 v
Logic Family Nand
View Details
Dual 2-input AND gate - 74AHCT2G08DP,125 - Nexperia B.V.
Specs
Gate Type AND
Supply Voltage +7.0
IC Package Type Other; SOT505-2 SOT505-2
View Details
9 suppliers
Logic - Gates and Inverters - Multi-Function, Configurable - 100302QC - Lingto Electronic Limited
Specs
Gate Type NOT; NOR
Inputs 2
Number of Gates 5
View Details
Gates and Inverters - 11C01FC - Quarktwin Technology Ltd.
Specs
Gate Type OR; NOR; NOR/OR Gate
Supply Voltage -4.75V ~ -5.5V
Output Type Differential
View Details
2 suppliers