STMicroelectronics, Inc. Logic - Logic - Counters, Dividers - HCF4017M013TR HCF4017M013TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 144531-HCF4017M013TR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Counter, Decade Number of Elements: 1 Number of Bits per Element: 10 Trigger Type: Positive Edge Direction: Up Reset: Asynchronous Count Rate: 11MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SO Supply Voltage - Operating: 3 V to 20 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 144531-HCF4017M013TR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Counter, Decade Number of Elements: 1 Number of Bits per Element: 10 Trigger Type: Positive Edge Direction: Up Reset: Asynchronous Count Rate: 11MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SO Supply Voltage - Operating: 3 V to 20 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Counters, Dividers - HCF4017M013TR - 144531-HCF4017M013TR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - HCF4017M013TR
144531-HCF4017M013TR
Logic - Logic - Counters, Dividers - HCF4017M013TR 144531-HCF4017M013TR
Manufacturer: STMicroelectronics Win Source Part Number: 144531-HCF4017M013TR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Counter, Decade Number of Elements: 1 Number of Bits per Element: 10 Trigger Type: Positive Edge Direction: Up Reset: Asynchronous Count Rate: 11MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SO Supply Voltage - Operating: 3 V to 20 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 144531-HCF4017M013TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Counter, Decade
Number of Elements: 1
Number of Bits per Element: 10
Trigger Type: Positive Edge
Direction: Up
Reset: Asynchronous
Count Rate: 11MHz
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SO
Supply Voltage - Operating: 3 V to 20 V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Counters, Dividers - 497-1119-2-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
497-1119-2-ND
Counters, Dividers 497-1119-2-ND
Counter IC Counter, Decade 1 Element 10 Bit Positive Edge 16-SO

Counter IC Counter, Decade 1 Element 10 Bit Positive Edge 16-SO

Buy Now Datasheet
Counters, Dividers - HCF4017M013TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
HCF4017M013TR
Counters, Dividers HCF4017M013TR
Counter IC Counter, Decade 1 Element 10 Bit Positive Edge 16-SO

Counter IC Counter, Decade 1 Element 10 Bit Positive Edge 16-SO

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - HCF4017M013TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
HCF4017M013TR
Integrated Circuits (ICs) - Logic - Counters, Dividers HCF4017M013TR
IC DECADE COUNTER 10BIT 16SO

IC DECADE COUNTER 10BIT 16SO

Supplier's Site
Logic - Counters, Dividers - HCF4017M013TR - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
HCF4017M013TR
Logic - Counters, Dividers HCF4017M013TR
IC DECADE COUNTR W/DECODE 16SOIC

IC DECADE COUNTR W/DECODE 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number 144531-HCF4017M013TR 497-1119-2-ND HCF4017M013TR HCF4017M013TR HCF4017M013TR
Product Name Logic - Logic - Counters, Dividers - HCF4017M013TR Counters, Dividers Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Logic - Counters, Dividers
Supply Voltage 3 V ~ 20 V 3 V ~ 20 V
Package Type 16-SO SOIC; "16-SOIC (0.154"", 3.90mm Width)" SOIC; 16-SOIC (0.154\", 3.90mm Width) SOIC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Counter Type BCD/Decade Counter
Unlock Full Specs
to access all available technical data

Similar Products

Dual decade ripple counter - 74HCT390D,653 - Nexperia B.V.
Specs
Features ESD Protection
Counter Category Asynchronous
Supply Voltage +7
View Details
7 suppliers
Counter - 2 Up Counters - 750-404/000-005 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
CD4518B-MIL CMOS Dual BCD Up-Counter - CD4518BF - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3V; 18
Package Type CDIP
View Details
3 suppliers