Nexperia B.V. Dual decade ripple counter 74HCT390D,653

Description
The 74HC390; 74HCT390 is a dual 4-bit decade ripple counter divided into four separately clocked sections. The counters have two divide-by-2 sections and two divide-by-5 sections. These sections share an asynchronous master reset input (nMR) and can be used in a BCD decade or bi-quinary configuration. If master reset inputs (1MR and 2MR) are used to simultaneously clear all 8 bits of the counter, a number of counting configurations are possible within one package. The separate clocks (nCP0 and nCP1) of each section allow ripple counter or frequency division applications of divide-by-2, 4, 5, 10, 20, 25, 50 or 100. Each section is triggered by the HIGH-to-LOW transition of the clock inputs (nCP0 and nCP1). For BCD decade operation, the nQ0 output is connected to the nCP1 input of the divide-by-5 section. For bi-quinary decade operation, the nQ3 output is connected to the nCP0 input and nQ0 becomes the decade output. A HIGH on the nMR input overrides the clocks and sets the four outputs LOW. This device features reduced input threshold levels to allow interfacing to TTL logic levels. Inputs also include clamp diodes, this enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Input levels: For 74HC390: CMOS level For 74HCT390: TTL level Two BCD decade or bi-quinary counters One device can be configured to divide-by-2, 4, 5, 10, 20, 25, 50 or 100 Two master reset inputs to clear each decade counter individually Supply voltage range from 4.5 V to 5.5 V High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standard JESD7A (4.5 V to 5.5 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote
Description
The 74HC390; 74HCT390 is a dual 4-bit decade ripple counter divided into four separately clocked sections. The counters have two divide-by-2 sections and two divide-by-5 sections. These sections share an asynchronous master reset input (nMR) and can be used in a BCD decade or bi-quinary configuration. If master reset inputs (1MR and 2MR) are used to simultaneously clear all 8 bits of the counter, a number of counting configurations are possible within one package. The separate clocks (nCP0 and nCP1) of each section allow ripple counter or frequency division applications of divide-by-2, 4, 5, 10, 20, 25, 50 or 100. Each section is triggered by the HIGH-to-LOW transition of the clock inputs (nCP0 and nCP1). For BCD decade operation, the nQ0 output is connected to the nCP1 input of the divide-by-5 section. For bi-quinary decade operation, the nQ3 output is connected to the nCP0 input and nQ0 becomes the decade output. A HIGH on the nMR input overrides the clocks and sets the four outputs LOW. This device features reduced input threshold levels to allow interfacing to TTL logic levels. Inputs also include clamp diodes, this enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Input levels: For 74HC390: CMOS level For 74HCT390: TTL level Two BCD decade or bi-quinary counters One device can be configured to divide-by-2, 4, 5, 10, 20, 25, 50 or 100 Two master reset inputs to clear each decade counter individually Supply voltage range from 4.5 V to 5.5 V High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standard JESD7A (4.5 V to 5.5 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74HCT390D is a dual 4-bit decade ripple counter in an SO16 package with a body width of 3.9 mm, designed for BCD or bi-quinary counting applications with divide-by-2, 4, 5, 10, 20, 25, 50, or 100 configurations. It operates from 4.5 V to 5.5 V and features TTL-level input compatibility, asynchronous master reset inputs, and edge-triggered clock inputs active on HIGH-to-LOW transitions. The device complies with JEDEC standard JESD7A, exceeds 100 mA latch-up current per JESD 78 Class II Level B, and offers ESD protection of over 2000 V HBM and 1000 V CDM. It is specified for operation from -40 °C to +125 °C.

Datasheet Summary
Powered by GS/AI

The 74HCT390D is a dual 4-bit decade ripple counter in an SO16 package with a body width of 3.9 mm, designed for BCD or bi-quinary counting applications with divide-by-2, 4, 5, 10, 20, 25, 50, or 100 configurations. It operates from 4.5 V to 5.5 V and features TTL-level input compatibility, asynchronous master reset inputs, and edge-triggered clock inputs active on HIGH-to-LOW transitions. The device complies with JEDEC standard JESD7A, exceeds 100 mA latch-up current per JESD 78 Class II Level B, and offers ESD protection of over 2000 V HBM and 1000 V CDM. It is specified for operation from -40 °C to +125 °C.

Suppliers

Company
Product
Description
Supplier Links
Dual decade ripple counter - 74HCT390D,653 - Nexperia B.V.
Nijmegen, Netherlands
Dual decade ripple counter
74HCT390D,653
Dual decade ripple counter 74HCT390D,653
The 74HC390; 74HCT390 is a dual 4-bit decade ripple counter divided into four separately clocked sections. The counters have two divide-by-2 sections and two divide-by-5 sections. These sections share an asynchronous master reset input (nMR) and can be used in a BCD decade or bi-quinary configuration. If master reset inputs (1MR and 2MR) are used to simultaneously clear all 8 bits of the counter, a number of counting configurations are possible within one package. The separate clocks (nCP0 and nCP1) of each section allow ripple counter or frequency division applications of divide-by-2, 4, 5, 10, 20, 25, 50 or 100. Each section is triggered by the HIGH-to-LOW transition of the clock inputs (nCP0 and nCP1). For BCD decade operation, the nQ0 output is connected to the nCP1 input of the divide-by-5 section. For bi-quinary decade operation, the nQ3 output is connected to the nCP0 input and nQ0 becomes the decade output. A HIGH on the nMR input overrides the clocks and sets the four outputs LOW. This device features reduced input threshold levels to allow interfacing to TTL logic levels. Inputs also include clamp diodes, this enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Input levels: For 74HC390: CMOS level For 74HCT390: TTL level Two BCD decade or bi-quinary counters One device can be configured to divide-by-2, 4, 5, 10, 20, 25, 50 or 100 Two master reset inputs to clear each decade counter individually Supply voltage range from 4.5 V to 5.5 V High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standard JESD7A (4.5 V to 5.5 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and from -40 °C to +125 °C

The 74HC390; 74HCT390 is a dual 4-bit decade ripple counter divided into four separately clocked sections. The counters have two divide-by-2 sections and two divide-by-5 sections. These sections share an asynchronous master reset input (nMR) and can be used in a BCD decade or bi-quinary configuration. If master reset inputs (1MR and 2MR) are used to simultaneously clear all 8 bits of the counter, a number of counting configurations are possible within one package. The separate clocks (nCP0 and nCP1) of each section allow ripple counter or frequency division applications of divide-by-2, 4, 5, 10, 20, 25, 50 or 100. Each section is triggered by the HIGH-to-LOW transition of the clock inputs (nCP0 and nCP1). For BCD decade operation, the nQ0 output is connected to the nCP1 input of the divide-by-5 section. For bi-quinary decade operation, the nQ3 output is connected to the nCP0 input and nQ0 becomes the decade output. A HIGH on the nMR input overrides the clocks and sets the four outputs LOW. This device features reduced input threshold levels to allow interfacing to TTL logic levels. Inputs also include clamp diodes, this enables the use of current limiting resistors to interface inputs to voltages in excess of VCC.

Features and benefits

  • Input levels:
    • For 74HC390: CMOS level
    • For 74HCT390: TTL level
  • Two BCD decade or bi-quinary counters
  • One device can be configured to divide-by-2, 4, 5, 10, 20, 25, 50 or 100
  • Two master reset inputs to clear each decade counter individually
  • Supply voltage range from 4.5 V to 5.5 V
  • High noise immunity
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level B
  • Complies with JEDEC standard JESD7A (4.5 V to 5.5 V)
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Supplier's Site Datasheet
Logic - Logic - Counters, Dividers - 74HCT390D,653 - 1008758-74HCT390D,653 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - 74HCT390D,653
1008758-74HCT390D,653
Logic - Logic - Counters, Dividers - 74HCT390D,653 1008758-74HCT390D,653
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1008758-74HCT390D,65 3 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Counter, Decade Number of Elements: 2 Number of Bits per Element: 4 Trigger Type: Negative Edge Direction: Up Reset: Asynchronous Count Rate: 55MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-SO Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1008758-74HCT390D,653
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Counter, Decade
Number of Elements: 2
Number of Bits per Element: 4
Trigger Type: Negative Edge
Direction: Up
Reset: Asynchronous
Count Rate: 55MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-SO
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Counters, Dividers - 1727-74HCT390D,653DKR-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
1727-74HCT390D,653DKR-ND
Counters, Dividers 1727-74HCT390D,653DKR-ND
IC DECADE COUNTER DL 4BIT 16SO

IC DECADE COUNTER DL 4BIT 16SO

Buy Now Datasheet
Counters, Dividers - 1727-74HCT390D,653TR-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
1727-74HCT390D,653TR-ND
Counters, Dividers 1727-74HCT390D,653TR-ND
Counter IC Counter, Decade 2 Element 4 Bit Negative Edge 16-SO

Counter IC Counter, Decade 2 Element 4 Bit Negative Edge 16-SO

Buy Now Datasheet
Counters, Dividers - 1727-74HCT390D,653CT-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
1727-74HCT390D,653CT-ND
Counters, Dividers 1727-74HCT390D,653CT-ND
IC DECADE COUNTER DL 4BIT 16SO

IC DECADE COUNTER DL 4BIT 16SO

Buy Now Datasheet
 - 74HCT390D,653 - Rochester Electronics
Newburyport, MA, United States
Decade Counter, HCT Series, Asynchronous, Negative Edge Triggered, 3-Bit, Up Direction, CMOS, PDSO16

Decade Counter, HCT Series, Asynchronous, Negative Edge Triggered, 3-Bit, Up Direction, CMOS, PDSO16

Supplier's Site Datasheet
Logic - Counters, Dividers - 74HCT390D,653 - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
74HCT390D,653
Logic - Counters, Dividers 74HCT390D,653
IC DUAL DECADE RIPP COUNT 16SOIC

IC DUAL DECADE RIPP COUNT 16SOIC

Supplier's Site Datasheet
Counters, Dividers - 74HCT390D,653 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
74HCT390D,653
Counters, Dividers 74HCT390D,653
Counter IC Counter, Decade 2 Element 4 Bit Negative Edge 16-SO

Counter IC Counter, Decade 2 Element 4 Bit Negative Edge 16-SO

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - 74HCT390D,653 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
74HCT390D,653
Integrated Circuits (ICs) - Logic - Counters, Dividers 74HCT390D,653
IC DECADE COUNTER DL 4BIT 16SO

IC DECADE COUNTER DL 4BIT 16SO

Supplier's Site

Technical Specifications

  Nexperia B.V. Win Source Electronics DigiKey Rochester Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number 74HCT390D,653 1008758-74HCT390D,653 1727-74HCT390D,653DKR-ND 74HCT390D,653 74HCT390D,653 74HCT390D,653 74HCT390D,653
Product Name Dual decade ripple counter Logic - Logic - Counters, Dividers - 74HCT390D,653 Counters, Dividers Logic - Counters, Dividers Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers
Features ESD Protection
Counter Category Asynchronous Asynchronous Synchronous; Asynchronous Synchronous; Synchronous / Asynchronous
Supply Voltage +7 4.5 V ~ 5.5 V 4.5 V ~ 5.5 V
Package Type SOT109-1 SOT109-1 16-SO SOIC; "16-SOIC (0.154"", 3.90mm Width)" SOT109 SOIC; 16-SOIC (0.154\", 3.90mm Width) SOIC
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - 74HCT390D,652 - Rochester Electronics
Specs
Counter Category Synchronous; Asynchronous
Counter Direction UP
Package Type SO16
View Details
4 suppliers
Counters, Dividers - 74HC193DB-Q100J-ND - DigiKey
Specs
Counter Type MOD-N
Counter Category Synchronous; Asynchronous
Counter Direction Bidirectional
View Details
4 suppliers
Counters, Dividers - 1727-3418-ND - DigiKey
Specs
Counter Type MOD-N
Counter Category Asynchronous
Counter Direction UP
View Details
3 suppliers
15-stage divider and oscillator - 74AHC1G4215GW-Q10H - Nexperia B.V.
Specs
Features ESD Protection
Operating Temperature 125 C (257 F)
Supply Voltage +7.0
View Details
6 suppliers