Manufacturer: STMicroelectronics
Win Source Part Number: 016791-HCF4013YM013T
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Current - Output High, Low: 6.8mA, 6.8mA
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 90ns @ 15V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 20μA
Input Capacitance: 5pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Dimension: 14-SOIC (0.154", 3.90mm Width)
Purpose: Set(Preset) and Reset
Supply Voltage - Operating: 3 V to 20 V
Max Frequency: 24MHz
Alternative Parts (Cross-Reference): MC14013BDR2G; NLV14013BDR2G; HCF4013YM013TR; CD4013BNSE4;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
STMicroelectronics, HCF4013YM013TR
STMicroelectronics, HCF4013YM013TR
STMicroelectronics, HCF4013YM013TR
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)"
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)"
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)"
IC FF D-TYPE DUAL 1BIT 14SO
D FLIP FLOP, DUAL, SOIC-14; Logic Family / Base Number:HCF4013; Flip-Flop Type:D; Propagation Delay:150ns; Frequency:24MHz; Output Current:-; Logic Case Style:SOIC; No. of Pins:14Pins; Trigger Type:Positive Edge; Product Range:- RoHS Compliant: Yes
IC FF D-TYPE DUAL 1BIT 14SO
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154", 3.90mm Width)
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 016791-HCF4013YM013TR | 1892004 | 1892004P | 497-14370-6-ND | HCF4013YM013TR | 18AC7389 | HCF4013YM013TR | HCF4013YM013TR |
| Product Name | Logic - Logic - Flip Flops - HCF4013YM013TR | Flip Flop ICs | Flip Flop ICs | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | D Flip Flop, Dual, Soic-14; Logic Family / Base Number Stmicroelectronics | Logic - Flip Flops | Flip Flops |
| Triggering | Positive-edge Triggered; Positive Edge | Positive-edge Triggered | Positive-edge Triggered | |||||
| Supply Voltage | 3 V ~ 20 V | 3V ~ 20V | 3V ~ 20V | |||||
| Propagation Delay | 90 ns | 400 ns | 90 ns | 150 ns | ||||
| fMAX | 24 MHz | 24 MHz | 24 MHz | |||||
| Low-level Output Current (Sink) | 6.8 mA | 6.8 mA | 6.8 mA |