STMicroelectronics Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers EVALHVLED805

Description
Win Source Part Number: 1341645-EVALHVLED805 Category: Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers Package: Bulk Standard Package: 1 Voltage - Output: 12V Voltage - Input: 185 ~ 265 VAC Current - Output / Channel: 350mA Supplied Contents: Board(s) Utilized IC / Part: HVLED805 Outputs and Type: 1, Isolated ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Base Product Number: EVALHVLED805
Request a Quote Datasheet
Description
Win Source Part Number: 1341645-EVALHVLED805 Category: Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers Package: Bulk Standard Package: 1 Voltage - Output: 12V Voltage - Input: 185 ~ 265 VAC Current - Output / Channel: 350mA Supplied Contents: Board(s) Utilized IC / Part: HVLED805 Outputs and Type: 1, Isolated ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Base Product Number: EVALHVLED805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers - 1341645-EVALHVLED805 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers
1341645-EVALHVLED805
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers 1341645-EVALHVLED805
Win Source Part Number: 1341645-EVALHVLED805 Category: Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers Package: Bulk Standard Package: 1 Voltage - Output: 12V Voltage - Input: 185 ~ 265 VAC Current - Output / Channel: 350mA Supplied Contents: Board(s) Utilized IC / Part: HVLED805 Outputs and Type: 1, Isolated ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Base Product Number: EVALHVLED805

Win Source Part Number: 1341645-EVALHVLED805
Category: Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers
Package: Bulk
Standard Package: 1
Voltage - Output: 12V
Voltage - Input: 185 ~ 265 VAC
Current - Output / Channel: 350mA
Supplied Contents: Board(s)
Utilized IC / Part: HVLED805
Outputs and Type: 1, Isolated
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Base Product Number: EVALHVLED805

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 1341645-EVALHVLED805
Product Name Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Current Regulator LED Driver - A6262KLYTR-T - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
5 suppliers
LM3444 AC-DC Offline LED Driver - LM3444MM/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 8 to 13 volts
View Details
8 suppliers