STMicroelectronics Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers EVALED2000P

Description
Win Source Part Number: 1341615-EVALED2000P Category: Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers Features: Dimmable Package: Box Standard Package: 1 Voltage - Input: 3V ~ 18V Current - Output / Channel: 3A Supplied Contents: Board(s) Utilized IC / Part: LED2000 Outputs and Type: 1, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1341615-EVALED2000P Category: Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers Features: Dimmable Package: Box Standard Package: 1 Voltage - Input: 3V ~ 18V Current - Output / Channel: 3A Supplied Contents: Board(s) Utilized IC / Part: LED2000 Outputs and Type: 1, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers - 1341615-EVALED2000P - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers
1341615-EVALED2000P
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers 1341615-EVALED2000P
Win Source Part Number: 1341615-EVALED2000P Category: Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers Features: Dimmable Package: Box Standard Package: 1 Voltage - Input: 3V ~ 18V Current - Output / Channel: 3A Supplied Contents: Board(s) Utilized IC / Part: LED2000 Outputs and Type: 1, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Product Status: Obsolete

Win Source Part Number: 1341615-EVALED2000P
Category: Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers
Features: Dimmable
Package: Box
Standard Package: 1
Voltage - Input: 3V ~ 18V
Current - Output / Channel: 3A
Supplied Contents: Board(s)
Utilized IC / Part: LED2000
Outputs and Type: 1, Non-Isolated
ECCN: EAR99
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 1341615-EVALED2000P
Product Name Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - LED Drivers - HEF4794BT-Q100J - 1043151-HEF4794BT-Q100J - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 3 volts
Output Current 40 milliamps
View Details
5 suppliers
Linear LED Driver IC - BCR421U - Infineon Technologies AG
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Output Current 10 to 150 milliamps
Output Power 1 watts
View Details
LM3430 Boost Controller for LED Backlighting - LM3430SDX/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 6 to 40 volts
Output Voltage 1.25 to ? volts
View Details
6 suppliers