STMicroelectronics EMI Network Filter Arrays unidirect 8line fltr 16pF -33db @ 900MHz EMIF08-VID01F2

Description
EMI Network Filter Arrays unidirect 8line fltr 16pF -33db @ 900MHz
Description
EMI Network Filter Arrays unidirect 8line fltr 16pF -33db @ 900MHz

Suppliers

Company
Product
Description
Supplier Links
EMI Network Filter Arrays unidirect 8line fltr 16pF -33db @ 900MHz - 761-EMIF08-VID01F2 - Utmel Electronic Limited
Hong Kong, China
EMI Network Filter Arrays unidirect 8line fltr 16pF -33db @ 900MHz
761-EMIF08-VID01F2
EMI Network Filter Arrays unidirect 8line fltr 16pF -33db @ 900MHz 761-EMIF08-VID01F2
EMI Network Filter Arrays unidirect 8line fltr 16pF -33db @ 900MHz

EMI Network Filter Arrays unidirect 8line fltr 16pF -33db @ 900MHz

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category RF Filters and Microwave Filters
Product Number 761-EMIF08-VID01F2
Product Name EMI Network Filter Arrays unidirect 8line fltr 16pF -33db @ 900MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Tunable Filters: Bandpass/Bandreject/Digital Tunable Filters -  - Smiths Interconnect, a Molex company
Specs
Fc 24 to 4000 MHz
View Details
2305-2360MHz SMA-Female Cavity Bandstop Filter Rated at 10 Watts (CW) - HRT-SF(2332.5/55)-1598S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Band Reject
Fc 0.0 to 6000 MHz
Insertion Loss 2 dB
View Details
RF Band Pass Filter - UIYBPF14560A - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -30 to 70 C (-22 to 158 F)
Fc 4000 MHz
View Details
Ceramic Filters - ECS-DCF-102 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers