STMicroelectronics EMI/RFI Filters (LC, RC Networks) - EMIF07-LCD02F3 EMIF07-LCD02F3

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1036339-EMIF07-LCD02 F3 Packaging: Reel - TR Type: Low Pass Applications: Data Lines for Mobile Devices Mounting: SMD (SMT) Technology: RC (Pi) Height: 0.026" (0.65mm) Number of Channels: 7 Filter Order: 2nd Resistance - Channel (Ohms): 70 Values: R = 70 Ohms, C = 30pF (Total) ESD Protection: Yes Categories: Filters Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: 0.076" L x 0.061" W (1.94mm x 1.54mm) Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1036339-EMIF07-LCD02 F3 Packaging: Reel - TR Type: Low Pass Applications: Data Lines for Mobile Devices Mounting: SMD (SMT) Technology: RC (Pi) Height: 0.026" (0.65mm) Number of Channels: 7 Filter Order: 2nd Resistance - Channel (Ohms): 70 Values: R = 70 Ohms, C = 30pF (Total) ESD Protection: Yes Categories: Filters Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: 0.076" L x 0.061" W (1.94mm x 1.54mm) Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
EMI/RFI Filters (LC, RC Networks) - EMIF07-LCD02F3
EMIF07-LCD02F3
EMI/RFI Filters (LC, RC Networks) - EMIF07-LCD02F3 EMIF07-LCD02F3
Manufacturer: STMicroelectronics Win Source Part Number: 1036339-EMIF07-LCD02 F3 Packaging: Reel - TR Type: Low Pass Applications: Data Lines for Mobile Devices Mounting: SMD (SMT) Technology: RC (Pi) Height: 0.026" (0.65mm) Number of Channels: 7 Filter Order: 2nd Resistance - Channel (Ohms): 70 Values: R = 70 Ohms, C = 30pF (Total) ESD Protection: Yes Categories: Filters Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: 0.076" L x 0.061" W (1.94mm x 1.54mm) Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1036339-EMIF07-LCD02F3
Packaging: Reel - TR
Type: Low Pass
Applications: Data Lines for Mobile Devices
Mounting: SMD (SMT)
Technology: RC (Pi)
Height: 0.026" (0.65mm)
Number of Channels: 7
Filter Order: 2nd
Resistance - Channel (Ohms): 70
Values: R = 70 Ohms, C = 30pF (Total)
ESD Protection: Yes
Categories: Filters
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Dimension: 0.076" L x 0.061" W (1.94mm x 1.54mm)
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number EMIF07-LCD02F3
Product Name EMI/RFI Filters (LC, RC Networks) - EMIF07-LCD02F3
Unlock Full Specs
to access all available technical data

Similar Products

2.4 GHz Wi-Fi CH1-11 edgeBoost™ Filter - QPQ5200 - Qorvo
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Filter Design BAW
View Details
RF Band Pass Filter - UIYBPF7373B - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Bandwidth 600000 to 800000 kHz
View Details
2370-2430MHz SMA-Female Cavity Bandstop Filter Rated at 10 Watts (CW) - HRT-SF(2400/60)-1577S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Band Reject
Fc 10 to 5000 MHz
Insertion Loss 2 dB
View Details