STMicroelectronics EMI/RFI Filters (LC, RC Networks) - EMIF06-USD04F3 EMIF06-USD04F3

Description
Manufacturer: STMicroelectronics Win Source Part Number: 918060-EMIF06-USD04F 3 Series: EMIF Operating Temperature Range: -30°C ~ 85°C Features: RC EMI Filter 2nd Order Low Pass Channel R = 40Ohms, C = 10pF 15-UFBGA, FCBGA Package: Reel - TR Package: 15-UFBGA, FCBGA Mounting: Surface Mount Part Status: Obsolete Family Name: EMIF06 Categories: Filters ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 918060-EMIF06-USD04F 3 Series: EMIF Operating Temperature Range: -30°C ~ 85°C Features: RC EMI Filter 2nd Order Low Pass Channel R = 40Ohms, C = 10pF 15-UFBGA, FCBGA Package: Reel - TR Package: 15-UFBGA, FCBGA Mounting: Surface Mount Part Status: Obsolete Family Name: EMIF06 Categories: Filters ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EMI/RFI Filters (LC, RC Networks) - EMIF06-USD04F3 - EMIF06-USD04F3 - Win Source Electronics
Laguna Hills, CA, United States
EMI/RFI Filters (LC, RC Networks) - EMIF06-USD04F3
EMIF06-USD04F3
EMI/RFI Filters (LC, RC Networks) - EMIF06-USD04F3 EMIF06-USD04F3
Manufacturer: STMicroelectronics Win Source Part Number: 918060-EMIF06-USD04F 3 Series: EMIF Operating Temperature Range: -30°C ~ 85°C Features: RC EMI Filter 2nd Order Low Pass Channel R = 40Ohms, C = 10pF 15-UFBGA, FCBGA Package: Reel - TR Package: 15-UFBGA, FCBGA Mounting: Surface Mount Part Status: Obsolete Family Name: EMIF06 Categories: Filters ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected

Manufacturer: STMicroelectronics
Win Source Part Number: 918060-EMIF06-USD04F3
Series: EMIF
Operating Temperature Range: -30°C ~ 85°C
Features: RC EMI Filter 2nd Order Low Pass Channel R = 40Ohms, C = 10pF 15-UFBGA, FCBGA
Package: Reel - TR
Package: 15-UFBGA, FCBGA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: EMIF06
Categories: Filters
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number EMIF06-USD04F3
Product Name EMI/RFI Filters (LC, RC Networks) - EMIF06-USD04F3
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Filters - 50-ECS-DCF-109CT-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 5442 MHz
Insertion Loss 2.2 dB
View Details
RF Filters - 1761-B138LA2S-TTR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 13750 MHz
View Details
Band Pass Filter - 5o2659590 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 1300 to 1700 MHz
View Details