STMicroelectronics EMI/RFI Filters (LC, RC Networks) - EMIF06-MSD02N16 EMIF06-MSD02N16

Description
Manufacturer: STMicroelectronics Win Source Part Number: 758252-EMIF06-MSD02N 16 Packaging: Reel Type: Low Pass Mounting Style: SMD Applications: Data Lines for Mobile Devices Technology: RC (Pi) Height: 0.022" (0.55mm) Number of Channels: 6 Filter Order: 2nd Resistance - Channel (Ohms): 45 Values: R = 45Ohms, C = 20pF (Total) ESD Protection: Yes Categories: Filters Temperature Range - Operating: -30°C ~ 85°C Manufacturer Package: 16-UFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.138" L x 0.047" W (3.50mm x 1.20mm)
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 758252-EMIF06-MSD02N 16 Packaging: Reel Type: Low Pass Mounting Style: SMD Applications: Data Lines for Mobile Devices Technology: RC (Pi) Height: 0.022" (0.55mm) Number of Channels: 6 Filter Order: 2nd Resistance - Channel (Ohms): 45 Values: R = 45Ohms, C = 20pF (Total) ESD Protection: Yes Categories: Filters Temperature Range - Operating: -30°C ~ 85°C Manufacturer Package: 16-UFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.138" L x 0.047" W (3.50mm x 1.20mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
EMI/RFI Filters (LC, RC Networks) - EMIF06-MSD02N16
EMIF06-MSD02N16
EMI/RFI Filters (LC, RC Networks) - EMIF06-MSD02N16 EMIF06-MSD02N16
Manufacturer: STMicroelectronics Win Source Part Number: 758252-EMIF06-MSD02N 16 Packaging: Reel Type: Low Pass Mounting Style: SMD Applications: Data Lines for Mobile Devices Technology: RC (Pi) Height: 0.022" (0.55mm) Number of Channels: 6 Filter Order: 2nd Resistance - Channel (Ohms): 45 Values: R = 45Ohms, C = 20pF (Total) ESD Protection: Yes Categories: Filters Temperature Range - Operating: -30°C ~ 85°C Manufacturer Package: 16-UFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.138" L x 0.047" W (3.50mm x 1.20mm)

Manufacturer: STMicroelectronics
Win Source Part Number: 758252-EMIF06-MSD02N16
Packaging: Reel
Type: Low Pass
Mounting Style: SMD
Applications: Data Lines for Mobile Devices
Technology: RC (Pi)
Height: 0.022" (0.55mm)
Number of Channels: 6
Filter Order: 2nd
Resistance - Channel (Ohms): 45
Values: R = 45Ohms, C = 20pF (Total)
ESD Protection: Yes
Categories: Filters
Temperature Range - Operating: -30°C ~ 85°C
Manufacturer Package: 16-UFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.138" L x 0.047" W (3.50mm x 1.20mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number EMIF06-MSD02N16
Product Name EMI/RFI Filters (LC, RC Networks) - EMIF06-MSD02N16
Unlock Full Specs
to access all available technical data

Similar Products

118 to 160MHz – High Pass Filter - UIYHPF3934A - UIY Inc.
Specs
Filter Type High Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 88 to 108 MHz
View Details
Band Pass Filter - 5o2645150 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -40 to 70 C (-40 to 158 F)
Fc 15000 to 19000 MHz
View Details
C-Band Switched Filter Bank Module - QPB1055 - Qorvo
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Filter Design BAW
View Details
3500 MHz Cavity Band Pass Filter - AB3500B1279 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3500 MHz
Bandwidth 200000 kHz
View Details