STMicroelectronics EMI/RFI Filters (LC, RC Networks) - EMIF03-SIM02M8 EMIF03-SIM02M8

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1171942-EMIF03-SIM02 M8 Series: IPAD Packaging: Reel - TR Type: Low Pass Operating Temperature Range: -40°C ~ 85°C Package: 8-UFDFN Exposed Pad Applications: Data Lines for Mobile Devices Mounting: SMD Technology: RC (Pi) Height: 0.024" (0.60mm) Size: 0.067" L x 0.059" W (1.70mm x 1.50mm) Number of Channels: 3 Filter Order: 2nd Resistance - Channel (Ohms): 47, 100 Values: R = 47 Ohms, 100 Ohms, C = 17pF ESD Protection: Yes Family Name: EMIF03-SIM02M8 Categories: Filters Manufacturer Homepage: www.st.com Introduction Date: October 07, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1171942-EMIF03-SIM02 M8 Series: IPAD Packaging: Reel - TR Type: Low Pass Operating Temperature Range: -40°C ~ 85°C Package: 8-UFDFN Exposed Pad Applications: Data Lines for Mobile Devices Mounting: SMD Technology: RC (Pi) Height: 0.024" (0.60mm) Size: 0.067" L x 0.059" W (1.70mm x 1.50mm) Number of Channels: 3 Filter Order: 2nd Resistance - Channel (Ohms): 47, 100 Values: R = 47 Ohms, 100 Ohms, C = 17pF ESD Protection: Yes Family Name: EMIF03-SIM02M8 Categories: Filters Manufacturer Homepage: www.st.com Introduction Date: October 07, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
EMI/RFI Filters (LC, RC Networks) - EMIF03-SIM02M8
EMIF03-SIM02M8
EMI/RFI Filters (LC, RC Networks) - EMIF03-SIM02M8 EMIF03-SIM02M8
Manufacturer: STMicroelectronics Win Source Part Number: 1171942-EMIF03-SIM02 M8 Series: IPAD Packaging: Reel - TR Type: Low Pass Operating Temperature Range: -40°C ~ 85°C Package: 8-UFDFN Exposed Pad Applications: Data Lines for Mobile Devices Mounting: SMD Technology: RC (Pi) Height: 0.024" (0.60mm) Size: 0.067" L x 0.059" W (1.70mm x 1.50mm) Number of Channels: 3 Filter Order: 2nd Resistance - Channel (Ohms): 47, 100 Values: R = 47 Ohms, 100 Ohms, C = 17pF ESD Protection: Yes Family Name: EMIF03-SIM02M8 Categories: Filters Manufacturer Homepage: www.st.com Introduction Date: October 07, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1171942-EMIF03-SIM02M8
Series: IPAD
Packaging: Reel - TR
Type: Low Pass
Operating Temperature Range: -40°C ~ 85°C
Package: 8-UFDFN Exposed Pad
Applications: Data Lines for Mobile Devices
Mounting: SMD
Technology: RC (Pi)
Height: 0.024" (0.60mm)
Size: 0.067" L x 0.059" W (1.70mm x 1.50mm)
Number of Channels: 3
Filter Order: 2nd
Resistance - Channel (Ohms): 47, 100
Values: R = 47 Ohms, 100 Ohms, C = 17pF
ESD Protection: Yes
Family Name: EMIF03-SIM02M8
Categories: Filters
Manufacturer Homepage: www.st.com
Introduction Date: October 07, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number EMIF03-SIM02M8
Product Name EMI/RFI Filters (LC, RC Networks) - EMIF03-SIM02M8
Unlock Full Specs
to access all available technical data

Similar Products

3 to 18GHz – High Pass Filter - UIYHPF3228A - UIY Inc.
Specs
Filter Type High Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 2500 MHz
View Details
Band Pass Filter - 5o2680150 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -40 to 70 C (-40 to 158 F)
Fc 8000 to 18000 MHz
View Details
RF Filters - 2312-QPQ3500SRTR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 3500 MHz
View Details
26.1 GHz Cavity Band Pass Filter - AB26000B1030 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 26000 MHz
Bandwidth 3.40E6 kHz
View Details