STMicroelectronics EMI/RFI Filters (LC, RC Networks) - EMIF03-SIM01 EMIF03-SIM01

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1171941-EMIF03-SIM01 Manufacturer Homepage: www.st.com Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1171941-EMIF03-SIM01 Manufacturer Homepage: www.st.com Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
EMI/RFI Filters (LC, RC Networks) - EMIF03-SIM01
EMIF03-SIM01
EMI/RFI Filters (LC, RC Networks) - EMIF03-SIM01 EMIF03-SIM01
Manufacturer: STMicroelectronics Win Source Part Number: 1171941-EMIF03-SIM01 Manufacturer Homepage: www.st.com Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 1171941-EMIF03-SIM01
Manufacturer Homepage: www.st.com
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number EMIF03-SIM01
Product Name EMI/RFI Filters (LC, RC Networks) - EMIF03-SIM01
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Filters - 50-ECS-DCF-110CT-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 6450 MHz
Insertion Loss 3 dB
View Details
RF Filters - 1761-B210LA0S-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 21000 MHz
View Details
High Pass Filter - 5o2828220 - 5o.com
Specs
Filter Type High Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 7000 to 18000 MHz
View Details