Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 64-HiQUAD
IC AMP D MONO/STER 250W 64HIQUAD
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 64-HiQUAD
IC AMP D MONO/STER 250W 64HIQUAD
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 497-11724-ND | E-TDA7570 | E-TDA7570 | E-TDA7570 |
| Product Name | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio |
| Features | Thermal Shutdown Protection | |||
| Supply Voltage (VS) | 12 to 30 volts | 30 to 12 volts | 12 to 30 volts | |
| Output Power | 250 watts | 250 watts | 250 watts | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |
| Operation Class | Class D | Class D |