STMicroelectronics RF Receivers - E-TDA7512 E-TDA7512

Description
Manufacturer: STMicroelectronics Win Source Part Number: 114196-E-TDA7512 Packaging: Tray Applications: Automotive Audio Data Interface: PCB, Surface Mount Modulation or Protocol: AM, FM Current - Receiving: 70mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 64-LQFP (10x10) Supply Voltage - Operating: 7.5 V to 10 V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 114196-E-TDA7512 Packaging: Tray Applications: Automotive Audio Data Interface: PCB, Surface Mount Modulation or Protocol: AM, FM Current - Receiving: 70mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 64-LQFP (10x10) Supply Voltage - Operating: 7.5 V to 10 V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - E-TDA7512 - 114196-E-TDA7512 - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - E-TDA7512
114196-E-TDA7512
RF Receivers - E-TDA7512 114196-E-TDA7512
Manufacturer: STMicroelectronics Win Source Part Number: 114196-E-TDA7512 Packaging: Tray Applications: Automotive Audio Data Interface: PCB, Surface Mount Modulation or Protocol: AM, FM Current - Receiving: 70mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 64-LQFP (10x10) Supply Voltage - Operating: 7.5 V to 10 V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 114196-E-TDA7512
Packaging: Tray
Applications: Automotive Audio
Data Interface: PCB, Surface Mount
Modulation or Protocol: AM, FM
Current - Receiving: 70mA
Antenna Connector: PCB, Surface Mount
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 64-LQFP (10x10)
Supply Voltage - Operating: 7.5 V to 10 V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Rf Receiver - 870-E-TDA7512 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Rf Receiver
870-E-TDA7512
Rf Receiver 870-E-TDA7512
AM/FM, AUDIO SINGLE CHIP RECEIVER, PQFP64, TQFP-64 Product overview: E-TDA7512 from STMicroelectronics is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-E-TDA7512 can be used for catalog matching and distributor lookup.

AM/FM, AUDIO SINGLE CHIP RECEIVER, PQFP64, TQFP-64 Product overview: E-TDA7512 from STMicroelectronics is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-E-TDA7512 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Receivers - E-TDA7512 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
E-TDA7512
RF Receivers E-TDA7512
- RF Receiver AM, FM PCB, Surface Mount 64-TQFP (10x10)

- RF Receiver AM, FM PCB, Surface Mount 64-TQFP (10x10)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category RF Receivers RF Receivers RF Receivers
Product Number 114196-E-TDA7512 870-E-TDA7512 E-TDA7512
Product Name RF Receivers - E-TDA7512 Rf Receiver RF Receivers
Package Type 64-LQFP (10x10) Tray Surface Mount; 64-LQFP
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 7.5 to 10 volts 8.5 volts 7.5 to 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Buffers, Drivers, Receivers, Transceivers - AM2917APC - 860917-AM2917APC - Win Source Electronics
Specs
Package Type Through Hole
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
View Details
Wireless Receiver - RF RxT SW915-NET - steute
Specs
Operating Temperature 0.0 to 55.0 C (32.0 to 131.0 F)
Operating Frequency 915 MHz
View Details
FSK Receiver - EFRC-11E1D-00 - Emhiser Research, Inc.
Emhiser Research, Inc.
Specs
Applications Military / Defense
Package Type Mounting Holes
Communication Interface TTL
View Details
Receiver Subsystem - QBR - QuinStar Technology, Inc.
QuinStar Technology, Inc.
Specs
Applications RF Microwave
View Details