STMicroelectronics PMIC - PMIC - Power Distribution Switches, Load Drivers - E-L9823013TR E-L9823013TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 130061-E-L9823013TR Packaging: Reel - TR Output Type: N-Channel Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 8 Current - Output (Max): 500mA Voltage - Load: 4.5 V to 5.5 V Rds On (Typ): 800 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 24-SO Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 130061-E-L9823013TR Packaging: Reel - TR Output Type: N-Channel Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 8 Current - Output (Max): 500mA Voltage - Load: 4.5 V to 5.5 V Rds On (Typ): 800 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 24-SO Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - E-L9823013TR - E-L9823013TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - E-L9823013TR
E-L9823013TR
PMIC - PMIC - Power Distribution Switches, Load Drivers - E-L9823013TR E-L9823013TR
Manufacturer: STMicroelectronics Win Source Part Number: 130061-E-L9823013TR Packaging: Reel - TR Output Type: N-Channel Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 8 Current - Output (Max): 500mA Voltage - Load: 4.5 V to 5.5 V Rds On (Typ): 800 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 24-SO Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 130061-E-L9823013TR
Packaging: Reel - TR
Output Type: N-Channel
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature
Number of Outputs: 8
Current - Output (Max): 500mA
Voltage - Load: 4.5 V to 5.5 V
Rds On (Typ): 800 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 24-SO
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Distribution - 49010815 - Radwell International
Willingboro, NJ, United States
Power Distribution
49010815
Power Distribution 49010815
(PRICE/TR), DRIVER, LOW-SIDE, 0.5A, SOIC; NO. OF OUTPUTS:8OUTPUTS; PACKAGING:CUT TAPE; PRODUCT RANGE:-; SVHC:NO SVHC (12-JAN-2017); DRIVER CASE STYLE:SOIC; OUTPUT CURRENT:500MA; SUPPLY VOLTAGE MAX:5.5V; SUPPLY VOLTAGE MIN:4.5V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TR), DRIVER, LOW-SIDE, 0.5A, SOIC; NO. OF OUTPUTS:8OUTPUTS; PACKAGING:CUT TAPE; PRODUCT RANGE:-; SVHC:NO SVHC (12-JAN-2017); DRIVER CASE STYLE:SOIC; OUTPUT CURRENT:500MA; SUPPLY VOLTAGE MAX:5.5V; SUPPLY VOLTAGE MIN:4.5V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
PMIC - Power Distribution Switches, Load Drivers - E-L9823013TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
E-L9823013TR
PMIC - Power Distribution Switches, Load Drivers E-L9823013TR
IC PWR DRIVER N-CHANNEL 1:8 24SO

IC PWR DRIVER N-CHANNEL 1:8 24SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Radwell International Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number E-L9823013TR 49010815 E-L9823013TR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - E-L9823013TR Power Distribution PMIC - Power Distribution Switches, Load Drivers
Voltage 4.5 V to 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584PL - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Passive distribution box - 757-463/000-010 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
Multi-pin plug distributor - MPV-E/A08-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details