STMicroelectronics, Inc. Power Switch ICs E-L9823013TR

Description
Octal Low-Side Driver 0.5A SPI SOIC24
Request a Quote Datasheet
Description
Octal Low-Side Driver 0.5A SPI SOIC24
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Switch ICs - 1106597P - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Switch ICs
1106597P
Power Switch ICs 1106597P
Octal Low-Side Driver 0.5A SPI SOIC24

Octal Low-Side Driver 0.5A SPI SOIC24

Supplier's Site
Power Switch ICs - 1106597 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Switch ICs
1106597
Power Switch ICs 1106597
Octal Low-Side Driver 0.5A SPI SOIC24

Octal Low-Side Driver 0.5A SPI SOIC24

Supplier's Site
Power Switch ICs - 1685869 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Switch ICs
1685869
Power Switch ICs 1685869
Octal Low-Side Driver 0.5A SPI SOIC24

Octal Low-Side Driver 0.5A SPI SOIC24

Supplier's Site
Driver, Low-Side, 0.5A, Soic; Supply Voltage Min Stmicroelectronics - 18AC7238 - Newark, An Avnet Company
Chicago, IL, United States
Driver, Low-Side, 0.5A, Soic; Supply Voltage Min Stmicroelectronics
18AC7238
Driver, Low-Side, 0.5A, Soic; Supply Voltage Min Stmicroelectronics 18AC7238
DRIVER, LOW-SIDE, 0.5A, SOIC; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; No. of Outputs:8Outputs; Output Voltage:-; Output Current:500mA; Driver Case Style:SOIC; Product Range:-; MSL:- RoHS Compliant: Yes

DRIVER, LOW-SIDE, 0.5A, SOIC; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; No. of Outputs:8Outputs; Output Voltage:-; Output Current:500mA; Driver Case Style:SOIC; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1106597P 1106597 18AC7238
Product Name Power Switch ICs Power Switch ICs Driver, Low-Side, 0.5A, Soic; Supply Voltage Min Stmicroelectronics
Technology SPI SPI
Device Type Line / Bus Driver Line / Bus Driver
Features RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1923258 - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Transceiver; Converter, Driver, Line Driver
Features RoHS
# of Tx 4 #
View Details
Octal buffer/line driver; 3-state - 74AHCT244BQ,115 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
3 suppliers
Interface Transceiver IC - 722-SI2493-C-GT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Package Type Tube
View Details
4 suppliers