NPN BJT Transistor, 80V, 1.5A, SOT-32 Product overview: BD139-16 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 1.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 1.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BD139-16 can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 011255-BD139-16
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: NPN
Family Name: BD139-16
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-32-3
Maximum Current Collector: 1.5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 500mV @ 50mA, 500mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 40 @ 150mA, 2V
Maximum Power Dissipation: 1.25W
Alternative Parts (Cross-Reference): MJE722 Lead Free; MJE722; BD13916S_NL;
Introduction Date: May 31, 1999
ECCN: EAR99
Country of Origin: India
Estimated EOL Date: 2024
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Bipolar (BJT) Transistor NPN 80V 1.5A 1.25W Through Hole SOT-32-3
TRANSISTOR, NPN, SOT-32; Transistor Polarity:NPN; Collector Emitter Voltage Max:80V; Continuous Collector Current:1.5A; Power Dissipation:1.25W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:-; MSL:- RoHS Compliant: Yes
TRANS NPN 80V 1.5A SOT32-3
Bipolar Transistors - BJT NPN Silicon Trnsistr
TRANS NPN 80V 1.5A SOT32-3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-BD139-16 | 011255-BD139-16 | 497-12750-5-ND | 25M7718 | BD139-16 | BD139-16 | BD139-16 |
| Product Name | 80V 1.5A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - BD139-16 | Single Bipolar Transistors | Transistor, Npn, Sot-32; Transistor Polarity Stmicroelectronics | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | Single Bipolar Transistors |
| Polarity | NPN | NPN; NPN | NPN | NPN | NPN; NPN | ||
| IC(max) | 1500 milliamps | 1500 milliamps | 1500 milliamps | ||||
| VCEO | 80 volts | 80 volts | 80 volts | ||||
| VCBO | 80 volts | ||||||
| PD | 1250 milliwatts |