Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 170MHz 250mW Surface Mount PG-SOT363-6
TRANS 2NPN PREBIAS 0.25W SOT363 Product overview: BCR108SH6327XTSA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include transistor, BJT, switching, amplification, 0.25W, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-BCR108SH6327XTSA
Manufacturer: Infineon Technologies
Win Source Part Number: 097795-BCR108SH6327X
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 170MHz
Transistor Polarity: 2 NPN - Pre-Biased (Dual)
Resistor - Base (R1) (Ohms): 2.2k
Resistor - Emitter Base (R2) (Ohms): 47k
Categories: Discrete Semiconductor Products
Case / Package: PG-SOT363-6
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 300mV @ 500μA, 10mA
Typical Gain (hFE) (Min): 70 @ 5mA, 5V
Maximum Power Dissipation: 250mW
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient
TRANS 2NPN PREBIAS 0.25W SOT363
TRANS 2NPN PREBIAS 0.25W SOT363
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BCR108SH6327XTSA1TR-ND | 293-BCR108SH6327XTSA1 | 097795-BCR108SH6327XTSA1 | BCR108SH6327XTSA1 | BCR108SH6327XTSA1 |
| Product Name | Bipolar Transistor Arrays, Pre-Biased | 0.25W Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - BCR108SH6327XTSA1 | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistor Arrays, Pre-Biased |
| Polarity | NPN | NPN; 2 NPN - Pre-Biased (Dual) | 2 NPN - Pre-Biased (Dual); NPN | ||
| Package Type | 6-VSSOP, SC-88, SOT-363 | Tape & Reel (TR) | SOT3; PG-SOT363-6 | 6-VSSOP, SC-88, SOT-363 | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | |||
| IC(max) | 100000 milliamps | 100 milliamps | 100 milliamps | ||
| VCEO | 50 volts | 50 volts | 50 volts |