STMicroelectronics, Inc. Single Diodes BAT46

Description
Diode Schottky 100V 150mA (DC) Through Hole DO-35
Request a Quote Datasheet
Description
Diode Schottky 100V 150mA (DC) Through Hole DO-35
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 497-3768-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-3768-1-ND
Single Diodes 497-3768-1-ND
Diode Schottky 100V 150mA (DC) Through Hole DO-35

Diode Schottky 100V 150mA (DC) Through Hole DO-35

Buy Now Datasheet
Single Diodes - 497-3768-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-3768-2-ND
Single Diodes 497-3768-2-ND
Diode Schottky 100V 150mA (DC) Through Hole DO-35

Diode Schottky 100V 150mA (DC) Through Hole DO-35

Buy Now Datasheet
Diodes, Rectifiers - Arrays - BAT46 - 039560-BAT46 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BAT46
039560-BAT46
Diodes, Rectifiers - Arrays - BAT46 039560-BAT46
Manufacturer: STMicroelectronics Win Source Part Number: 039560-BAT46 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Voltage - Forward (Vf) (Max) @ If: 450mV @ 10mA Current - Reverse Leakage @ Vr: 5μA @ 75V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 1 Pair Common Anode Current - Average Rectified (Io) (per Diode): 150mA (DC) Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-323 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 039560-BAT46
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Voltage - Forward (Vf) (Max) @ If: 450mV @ 10mA
Current - Reverse Leakage @ Vr: 5μA @ 75V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Anode
Current - Average Rectified (Io) (per Diode): 150mA (DC)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-323
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Schottky Through-Hole 100V 150mA Diode and Rectifier - 280-BAT46 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky Through-Hole 100V 150mA Diode and Rectifier
280-BAT46
Schottky Through-Hole 100V 150mA Diode and Rectifier 280-BAT46
100V 150mA Schottky Diode, DO-35, Through Hole Product overview: BAT46 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, Through-Hole, 100V, 150mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 100V, 150mA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT46 can be used for catalog matching and distributor lookup.

100V 150mA Schottky Diode, DO-35, Through Hole Product overview: BAT46 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, Through-Hole, 100V, 150mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 100V, 150mA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT46 can be used for catalog matching and distributor lookup.

Supplier's Site
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2513069
Schottky Diodes & Rectifiers 2513069
STMicroelectronics BAT46 Diode

STMicroelectronics BAT46 Diode

Supplier's Site
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1023520
Schottky Diodes & Rectifiers 1023520
STMicroelectronics BAT46 Diode

STMicroelectronics BAT46 Diode

Supplier's Site
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2513069P
Schottky Diodes & Rectifiers 2513069P
STMicroelectronics BAT46 Diode

STMicroelectronics BAT46 Diode

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
BAT46
Schottky Diodes & Rectifiers BAT46
Schottky Diodes & Rectifiers 150mA 100 Volt

Schottky Diodes & Rectifiers 150mA 100 Volt

Buy Now Datasheet
Single Diodes - BAT46 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
BAT46
Single Diodes BAT46
DIODE SCHOTTKY 100V 150MA DO35

DIODE SCHOTTKY 100V 150MA DO35

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAT46 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAT46
Discrete Semiconductor Products - Diodes - Rectifiers BAT46
DIODE SCHOTTKY 100V 150MA DO35

DIODE SCHOTTKY 100V 150MA DO35

Supplier's Site
DIODE SCHOTTKY 100V 150MA DO35 - 761-BAT46 - Utmel Electronic Limited
Hong Kong, China
DIODE SCHOTTKY 100V 150MA DO35
761-BAT46
DIODE SCHOTTKY 100V 150MA DO35 761-BAT46
DIODE SCHOTTKY 100V 150MA DO35

DIODE SCHOTTKY 100V 150MA DO35

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Diodes Diode Arrays Rectifiers Rectifiers Rectifiers Schottky Diodes Schottky Diodes Rectifiers Schottky Diodes
Product Number 497-3768-1-ND 039560-BAT46 280-BAT46 2513069 2513069P BAT46 BAT46 BAT46 761-BAT46
Product Name Single Diodes Diodes, Rectifiers - Arrays - BAT46 Schottky Through-Hole 100V 150mA Diode and Rectifier Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers DIODE SCHOTTKY 100V 150MA DO35
Tj -65 to 125 C (-85 to 257 F) 150 C (302 F) -65 C (-85 F) -65 to 125 C (-85 to 257 F)
Diode Type Schottky; Schottky
Life Cycle Stage Active Active Active
VF 0.4500 volts 0.4500 volts 0.4500 volts 0.4500 volts
VR 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

40 V, 200 mA Schottky barrier dual diode - BAT854SW-QX - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
3 suppliers
MPPC (SiPMs) / MPPC arrays - S14160-6015PS - Hamamatsu Photonics Europe
Specs
CT 2200 pF
Package Glass epoxy
View Details
Diodes, Rectifiers - Arrays - FFSH20120ADN-F155 - 871743-FFSH20120ADN-F155 - Win Source Electronics
Specs
Diode Type Schottky; Diode Array 1 Pair Common Cathode Silicon Carbide Schottky 1.2 V 10A (DC) Through Hole TO-247-3
Package TO-247; TO-247
View Details
Rectifier Diodes, Type SBD - Model: PA868C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8600 volts
View Details