Planar Schottky barrier dual diode with an integrated guard ring for stress protection, encapsulated in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
40 V, 200 mA Schottky barrier dual diode
DIODE ARR SCHOT 40V 200MA SOT323
DIODE ARR SCHOT 40V 200MA SOT323
DIODE ARR SCHOT 40V 200MA SOT323
| Nexperia B.V. | Rochester Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Schottky Diodes | Schottky Diodes | Diode Arrays |
| Product Number | BAT854SW-QX | BAT854SW-QX | 1727-BAT854SW-QXTR-ND |
| Product Name | 40 V, 200 mA Schottky barrier dual diode | Diode Arrays | |
| Applications | Switching | ||
| Package | SOT323; SOT323 SOT323 | SOT323 | SOT323; SC-70, SOT-323 |
| RoHS Compliant | RoHS | RoHS | |
| IF | 200 mA |