Manufacturer: STMicroelectronics
Win Source Part Number: 1151466-BAS70KFILM
Packaging: Reel - TR
Package: SC-79, SOD-523
Mounting: SMD
Diode Type: Schottky
Current - Average Rectified (Io): 70mA (DC)
Current - Reverse Leakage @ Vr: 10μA @ 70V
Capacitance @ Vr, F: 2pF @ 0V, 1MHz
Operating Temperature - Junction: 150°C (Maximum)
Family Name: BAS70K
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.st.com
Manufacturer Package: SOD-523
Voltage - Forward (Vf) (Maximum) @ If: 1V @ 15mA
Voltage - DC Reverse (Vr) (Maximum): 70V
Introduction Date: July 14, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
RF Diode Schottky 70V 70mA SOD-523 SMT T/R Product overview: BAS70KFILM from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 70V, 70mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70V, 70mA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS70KFILM can be used for catalog matching and distributor lookup.
Diode Schottky 70V 70mA (DC) Surface Mount SOD-523
Diode Schottky 70V 70mA (DC) Surface Mount SOD-523
Diode Schottky 70V 70mA (DC) Surface Mount SOD-523
Small Signal Schottky Diode
Schottky Diodes & Rectifiers Low cap Schottky
DIODE SCHOTTKY 70V 70MA SOD523
DIODE SCHOTTKY 70V 70MA SOD523
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diodes | Schottky Diodes | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | 1151466-BAS70KFILM | 280-BAS70KFILM | 497-5695-1-ND | BAS70KFILM | BAS70KFILM | BAS70KFILM | BAS70KFILM |
| Product Name | Diodes, Rectifiers - Single - BAS70KFILM | Schottky 70V 70mA Diode and Rectifier | Single Diodes | Schottky Diodes & Rectifiers | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | |
| VF | 1 volts | 1 volts | 1 volts | ||||
| Tj | 150 C (302 F) | -65 C (-85 F) | 150 C (302 F) | ||||
| Package | Tape and Reel | SOD 523 | SOD-523; SOD-523 | SOD-523; SC-79, SOD-523 | SOD-523 |