STMicroelectronics Balun - BALF-SPI-01D3 BALF-SPI-01D3

Description
Manufacturer: STMicroelectronics Win Source Part Number: 849797-BALF-SPI-01D3 Features: RF Balun Package: Reel - TR Family Name: BALF Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Other Part Number: 497-13985-1, 497-13985-2, 497-13985-6
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 849797-BALF-SPI-01D3 Features: RF Balun Package: Reel - TR Family Name: BALF Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Other Part Number: 497-13985-1, 497-13985-2, 497-13985-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Balun - BALF-SPI-01D3 - 849797-BALF-SPI-01D3 - Win Source Electronics
Laguna Hills, CA, United States
Balun - BALF-SPI-01D3
849797-BALF-SPI-01D3
Balun - BALF-SPI-01D3 849797-BALF-SPI-01D3
Manufacturer: STMicroelectronics Win Source Part Number: 849797-BALF-SPI-01D3 Features: RF Balun Package: Reel - TR Family Name: BALF Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Other Part Number: 497-13985-1, 497-13985-2, 497-13985-6

Manufacturer: STMicroelectronics
Win Source Part Number: 849797-BALF-SPI-01D3
Features: RF Balun
Package: Reel - TR
Family Name: BALF
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.31.2000
Other Part Number: 497-13985-1, 497-13985-2, 497-13985-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 849797-BALF-SPI-01D3
Product Name Balun - BALF-SPI-01D3
Unlock Full Specs
to access all available technical data

Similar Products

PA6512-AE Z Axis RFID Coil - PA6512-AE - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF/IF and RFID - RFID Transponders, Tags - 1200185-AS3956-ATDM-I3 - Win Source Electronics
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details