STMicroelectronics Balun - BALF-NRF01E3 BALF-NRF01E3

Description
Manufacturer: STMicroelectronics Win Source Part Number: 863409-BALF-NRF01E3 Features: RF Balun 2.4GHz ~ 2.54GHz 50 / -Ohm 6-XFLGA Package: Reel - TR Package: 6-XFLGA Mounting: Surface Mount Family Name: BALF Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Other Part Number: 497-15487-1, 497-15487-2, 497-15487-6
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 863409-BALF-NRF01E3 Features: RF Balun 2.4GHz ~ 2.54GHz 50 / -Ohm 6-XFLGA Package: Reel - TR Package: 6-XFLGA Mounting: Surface Mount Family Name: BALF Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Other Part Number: 497-15487-1, 497-15487-2, 497-15487-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Balun - BALF-NRF01E3 - 863409-BALF-NRF01E3 - Win Source Electronics
Laguna Hills, CA, United States
Balun - BALF-NRF01E3
863409-BALF-NRF01E3
Balun - BALF-NRF01E3 863409-BALF-NRF01E3
Manufacturer: STMicroelectronics Win Source Part Number: 863409-BALF-NRF01E3 Features: RF Balun 2.4GHz ~ 2.54GHz 50 / -Ohm 6-XFLGA Package: Reel - TR Package: 6-XFLGA Mounting: Surface Mount Family Name: BALF Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Other Part Number: 497-15487-1, 497-15487-2, 497-15487-6

Manufacturer: STMicroelectronics
Win Source Part Number: 863409-BALF-NRF01E3
Features: RF Balun 2.4GHz ~ 2.54GHz 50 / -Ohm 6-XFLGA
Package: Reel - TR
Package: 6-XFLGA
Mounting: Surface Mount
Family Name: BALF
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.31.2000
Other Part Number: 497-15487-1, 497-15487-2, 497-15487-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 863409-BALF-NRF01E3
Product Name Balun - BALF-NRF01E3
Unlock Full Specs
to access all available technical data

Similar Products

MA5532-AE RFID Transponder Coil - MA5532-AE MA5532-AED - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details