Coilcraft, Inc. MA5532-AE RFID Transponder Coil MA5532-AE MA5532-AED

Description
Developed to work with austriamicrosystems AS3935 Franklin Lightning Sensor IC For antenna applications at 500 kHz to 2 MHz Designed to tolerate harsh mechanical environments Plastic base provides exceptional durability RoHS-compliant, halogen free. 260°C compatible. Gold over nickel over phos bronze terminations
Request a Quote
Description
Developed to work with austriamicrosystems AS3935 Franklin Lightning Sensor IC For antenna applications at 500 kHz to 2 MHz Designed to tolerate harsh mechanical environments Plastic base provides exceptional durability RoHS-compliant, halogen free. 260°C compatible. Gold over nickel over phos bronze terminations
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MA5532-AE is an RFID transponder coil designed for antenna applications at 500 kHz to 2 MHz with the austriamicrosystems AS3935 Franklin Lightning Sensor IC. Wound on a plastic base for durability, it operates from -40°C to +125°C and is RoHS compliant and halogen free. It has gold over nickel over phosphor bronze terminations and meets MSL 1. At 2 MHz, inductance is 100 µH ±2%, DC resistance is 3.5 Ω max, and self-resonant frequency is 6.0 MHz. Temperature coefficient of inductance is +50 to +210 ppm/°C. It supports three reflows at 260°C for 40 seconds each. Packaged in 13" reels of 2500 on 24 mm wide tape with 8 mm pocket spacing and 2.75 mm pocket depth. Dimensions are 8.55 mm × 8.0 mm × 3.5 mm.

Datasheet Summary
Powered by GS/AI

The MA5532-AE is an RFID transponder coil designed for antenna applications at 500 kHz to 2 MHz with the austriamicrosystems AS3935 Franklin Lightning Sensor IC. Wound on a plastic base for durability, it operates from -40°C to +125°C and is RoHS compliant and halogen free. It has gold over nickel over phosphor bronze terminations and meets MSL 1. At 2 MHz, inductance is 100 µH ±2%, DC resistance is 3.5 Ω max, and self-resonant frequency is 6.0 MHz. Temperature coefficient of inductance is +50 to +210 ppm/°C. It supports three reflows at 260°C for 40 seconds each. Packaged in 13" reels of 2500 on 24 mm wide tape with 8 mm pocket spacing and 2.75 mm pocket depth. Dimensions are 8.55 mm × 8.0 mm × 3.5 mm.

Suppliers

Company
Product
Description
Supplier Links
MA5532-AE RFID Transponder Coil - MA5532-AE MA5532-AED - Coilcraft, Inc.
Cary, IL, USA
MA5532-AE RFID Transponder Coil
MA5532-AE MA5532-AED
MA5532-AE RFID Transponder Coil MA5532-AE MA5532-AED
Developed to work with austriamicrosystems AS3935 Franklin Lightning Sensor IC For antenna applications at 500 kHz to 2 MHz Designed to tolerate harsh mechanical environments Plastic base provides exceptional durability RoHS-compliant, halogen free. 260°C compatible. Gold over nickel over phos bronze terminations
  • Developed to work with austriamicrosystems AS3935 Franklin Lightning Sensor IC
  • For antenna applications at 500 kHz to 2 MHz
  • Designed to tolerate harsh mechanical environments
  • Plastic base provides exceptional durability
  • RoHS-compliant, halogen free. 260°C compatible. Gold over nickel over phos bronze terminations
Supplier's Site Datasheet

Technical Specifications

  Coilcraft, Inc.
Product Category RFID Chips
Product Number MA5532-AE MA5532-AED
Product Name MA5532-AE RFID Transponder Coil
RFID Product Tag / Transponder
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-115 5315TC-115XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
ZXC Series Z-Axis RFID Transponder Coils - ZXC-255 ZXC-255XJLC - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-374 5315TC-374XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PA6512-AE Z Axis RFID Coil - PA6512-AE - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details