STMicroelectronics Balun - BAL-2690D3U BAL-2690D3U

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1021999-BAL-2690D3U Packaging: Reel - TR Mounting: Surface Mount Frequency Range: 2.402GHz to 2.48GHz Impedance - Unbalanced/Balanced: 50 / - Ohm Phase Difference: 10° Insertion Loss (Max): 1.1dB Return Loss (Min): 14dB Categories: RF/IF and RFID Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1021999-BAL-2690D3U Packaging: Reel - TR Mounting: Surface Mount Frequency Range: 2.402GHz to 2.48GHz Impedance - Unbalanced/Balanced: 50 / - Ohm Phase Difference: 10° Insertion Loss (Max): 1.1dB Return Loss (Min): 14dB Categories: RF/IF and RFID Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Balun - BAL-2690D3U - 1021999-BAL-2690D3U - Win Source Electronics
Laguna Hills, CA, United States
Balun - BAL-2690D3U
1021999-BAL-2690D3U
Balun - BAL-2690D3U 1021999-BAL-2690D3U
Manufacturer: STMicroelectronics Win Source Part Number: 1021999-BAL-2690D3U Packaging: Reel - TR Mounting: Surface Mount Frequency Range: 2.402GHz to 2.48GHz Impedance - Unbalanced/Balanced: 50 / - Ohm Phase Difference: 10° Insertion Loss (Max): 1.1dB Return Loss (Min): 14dB Categories: RF/IF and RFID Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1021999-BAL-2690D3U
Packaging: Reel - TR
Mounting: Surface Mount
Frequency Range: 2.402GHz to 2.48GHz
Impedance - Unbalanced/Balanced: 50 / - Ohm
Phase Difference: 10°
Insertion Loss (Max): 1.1dB
Return Loss (Min): 14dB
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1021999-BAL-2690D3U
Product Name Balun - BAL-2690D3U
Frequency 2.40E9 to 2.48E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - AS3940-BQFT-5K - 911710-AS3940-BQFT-5K - Win Source Electronics
Specs
RFID Product Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Universal programmable reader IC, iClass, RFID, NFC, Bluetooth, mobile credential capable custom code: LEGIC SM-6310 - SM-6310 - LEGIC Identsystems
Specs
Interface I²C; Wireless plus UArt and SPI
Memory 128000 to 512000 bits
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details