Coilcraft, Inc. EMI / RFI Components - PTRF4000LC PTRF4000LC

Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1086328-PTRF4000LC Termination: SMD/SMT Current Rating: 500 mA Inductance: 35 µH Mounting: SMD (SMT) Categories: EMI / RFI Components Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Compliant REACH SVHC: No SVHC
Request a Quote
Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1086328-PTRF4000LC Termination: SMD/SMT Current Rating: 500 mA Inductance: 35 µH Mounting: SMD (SMT) Categories: EMI / RFI Components Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Compliant REACH SVHC: No SVHC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
EMI / RFI Components - PTRF4000LC - 1086328-PTRF4000LC - Win Source Electronics
Laguna Hills, CA, United States
EMI / RFI Components - PTRF4000LC
1086328-PTRF4000LC
EMI / RFI Components - PTRF4000LC 1086328-PTRF4000LC
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1086328-PTRF4000LC Termination: SMD/SMT Current Rating: 500 mA Inductance: 35 µH Mounting: SMD (SMT) Categories: EMI / RFI Components Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Compliant REACH SVHC: No SVHC

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1086328-PTRF4000LC
Termination: SMD/SMT
Current Rating: 500 mA
Inductance: 35 µH
Mounting: SMD (SMT)
Categories: EMI / RFI Components
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Shortage
Lead Free: Contains Lead
RoHS: Compliant
REACH SVHC: No SVHC

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1086328-PTRF4000LC
Product Name EMI / RFI Components - PTRF4000LC
Unlock Full Specs
to access all available technical data

Similar Products

4312RV Series RFID Transponder Coils for TPMS - 4312RV-404 4312RV-404XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details