STMicroelectronics Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - AS21P2TLRQ AS21P2TLRQ

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1018530-AS21P2TLRQ Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: SPDT -3db Bandwidth: 55MHz Charge Injection: 49pC Crosstalk: -72dB @ 100kHz Channel-to-Channel Matching (ΔRon): 100 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 500 mOhm Case / Package: 10-QFN (1.8x1.4) Single Supply Voltage (V+): 1.65 V to 4.3 V Max Switch Time (Ton,Toff): 65ns, 40ns Channel Capacitance(CS off, CD off): 5pF Max Leakage Current (IS off): 20nA Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1018530-AS21P2TLRQ Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: SPDT -3db Bandwidth: 55MHz Charge Injection: 49pC Crosstalk: -72dB @ 100kHz Channel-to-Channel Matching (ΔRon): 100 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 500 mOhm Case / Package: 10-QFN (1.8x1.4) Single Supply Voltage (V+): 1.65 V to 4.3 V Max Switch Time (Ton,Toff): 65ns, 40ns Channel Capacitance(CS off, CD off): 5pF Max Leakage Current (IS off): 20nA Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - AS21P2TLRQ - 1018530-AS21P2TLRQ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - AS21P2TLRQ
1018530-AS21P2TLRQ
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - AS21P2TLRQ 1018530-AS21P2TLRQ
Manufacturer: STMicroelectronics Win Source Part Number: 1018530-AS21P2TLRQ Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: SPDT -3db Bandwidth: 55MHz Charge Injection: 49pC Crosstalk: -72dB @ 100kHz Channel-to-Channel Matching (ΔRon): 100 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 500 mOhm Case / Package: 10-QFN (1.8x1.4) Single Supply Voltage (V+): 1.65 V to 4.3 V Max Switch Time (Ton,Toff): 65ns, 40ns Channel Capacitance(CS off, CD off): 5pF Max Leakage Current (IS off): 20nA Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1018530-AS21P2TLRQ
Packaging: Reel - TR
Number of Circuits: 2
Switch Circuit: SPDT
-3db Bandwidth: 55MHz
Charge Injection: 49pC
Crosstalk: -72dB @ 100kHz
Channel-to-Channel Matching (ΔRon): 100 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 500 mOhm
Case / Package: 10-QFN (1.8x1.4)
Single Supply Voltage (V+): 1.65 V to 4.3 V
Max Switch Time (Ton,Toff): 65ns, 40ns
Channel Capacitance(CS off, CD off): 5pF
Max Leakage Current (IS off): 20nA
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - AS21P2TLRQ - ODG (Origin Data Global)
Shenzhen, China
Analog Switches, Multiplexers, Demultiplexers
AS21P2TLRQ
Analog Switches, Multiplexers, Demultiplexers AS21P2TLRQ
IC ANLG SWITCH DUAL SPDT 10QFN

IC ANLG SWITCH DUAL SPDT 10QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - AS21P2TLRQ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
AS21P2TLRQ
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers AS21P2TLRQ
IC SWITCH SPDT X 2 500MOHM 10QFN

IC SWITCH SPDT X 2 500MOHM 10QFN

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1018530-AS21P2TLRQ AS21P2TLRQ AS21P2TLRQ
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - AS21P2TLRQ Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Driver Ic; Supply Voltage Min Allegro Microsystems - 09F1597 - Newark, An Avnet Company
Specs
Supply Voltage Other; 4.5V
# of Devices 1 #
Pins 18 #
View Details
Octal buffer/line driver; 3-state - 74AHCT541D,118 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
Interface module - 289-611 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details