Automotive-grade 12-channel LED driver with open detection, local dimming, busdriven and standalone operations Product overview: ALED1262ZTTR from STMicroelectronics is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Automotive, Dual, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-ALED1262ZTTR can be used for catalog matching and distributor lookup.
Win Source Part Number: 1368346-ALED1262ZTTR
Category: Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Fake Threat In the Open Market: 59 pct.
Type: Linear
MSL Level: 3 (168 Hours)
Mfr: STMicroelectronics
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Frequency: 100kHz ~ 400kHz
Package / Case: 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package: 24-HTSSOP
Base Product Number: ALED1262
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: Automotive
REACH Status: REACH Unaffected
ECCN: EAR99
Topology: Buck
Internal Switch(s): Yes
Number of Outputs: 12
Voltage - Supply (Min): 4.5V
Voltage - Supply (Max): 38V
Voltage - Output: 19V
Current - Output / Channel: 60mA
Dimming: PWM
LED Driver IC 12 Output Linear Buck PWM Dimming 60mA 24-HTSSOP
LED Driver IC 12 Output Linear Buck PWM Dimming 60mA 24-HTSSOP
LED Driver IC 12 Output Linear Buck PWM Dimming 60mA 24-HTSSOP
AUTOMOTIVE-GRADE 12-CHANNEL LED
LED Lighting Drivers HTSSOP 24 4.4 PITCH 0.65 EXPAD
LED DRIVER, AEC-Q100, 400KHZ, HTSSOP-24 ROHS COMPLIANT: YES
IC LED DRV LIN PWM 60MA 24HTSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-ALED1262ZTTR | 1368346-ALED1262ZTTR | 497-19101-6-ND | ALED1262ZTTR | ALED1262ZTTR | 39AH4953 | ALED1262ZTTR |
| Product Name | Automotive Dual LED Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | LED Drivers | PMIC - LED Drivers | LED Lighting Drivers | Led Driver, Aec-Q100, 400Khz, Htssop-24 Rohs Compliant Stmicroelectronics | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Output Voltage | 19 volts | 19 volts | |||||
| Package Type | 24-TSSOP (0.173", 4.40mm Width) Exposed Pad | ||||||
| Input Voltage | 4.5 to 38 volts | 4.5 to 38 volts |