Nexperia B.V. Led Driver, 0.01A, Sot-23-3; Device Topology Nexperia NCR401T

Description
LED DRIVER, 0.01A, SOT-23-3; Device Topology:Constant Current; Input Voltage Min:-; Input Voltage Max:18V; Output Voltage Max:16V; Output Current Max:10mA; Switching Frequency:-; No. of Outputs:1Outputs; IC Mounting:SMD; Driver Case RoHS Compliant: Yes
Description
LED DRIVER, 0.01A, SOT-23-3; Device Topology:Constant Current; Input Voltage Min:-; Input Voltage Max:18V; Output Voltage Max:16V; Output Current Max:10mA; Switching Frequency:-; No. of Outputs:1Outputs; IC Mounting:SMD; Driver Case RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led Driver, 0.01A, Sot-23-3; Device Topology Nexperia - 98Y2298 - Newark, An Avnet Company
Chicago, IL, United States
Led Driver, 0.01A, Sot-23-3; Device Topology Nexperia
98Y2298
Led Driver, 0.01A, Sot-23-3; Device Topology Nexperia 98Y2298
LED DRIVER, 0.01A, SOT-23-3; Device Topology:Constant Current; Input Voltage Min:-; Input Voltage Max:18V; Output Voltage Max:16V; Output Current Max:10mA; Switching Frequency:-; No. of Outputs:1Outputs; IC Mounting:SMD; Driver Case RoHS Compliant: Yes

LED DRIVER, 0.01A, SOT-23-3; Device Topology:Constant Current; Input Voltage Min:-; Input Voltage Max:18V; Output Voltage Max:16V; Output Current Max:10mA; Switching Frequency:-; No. of Outputs:1Outputs; IC Mounting:SMD; Driver Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category LED Drivers
Product Number 98Y2298
Product Name Led Driver, 0.01A, Sot-23-3; Device Topology Nexperia
Form Factor Intgrated Circuit (IC)
Type Constant Current
Input Voltage ? to 18 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM3414 60W Common Anode Capable Constant Current Buck LED Driver Requires No Ext. Current Sensing Res - LM3414SD/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 4.5 to 42 volts
View Details
6 suppliers
120MA LED Driver IC - 137-TLD2311ELXUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 5.5 to 40 volts
Output Voltage 40 volts
Number of Channels 3 #
View Details
8 suppliers
OEM Souring - 1463940-A6275ELWT-TR - Win Source Electronics
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details