Infineon Technologies AG Power - LED Driver ICs - Linear LED Driver IC - BCR401W BCR401W

Description
Linear LED driver IC for low power LEDs The BCR401W linear LED driver IC is tailored to drive low power LEDs in general and automotive lighting applications. Summary of Features LED drive current preset to 10mA Output current adjustable by resistor up to 60mA Supply voltage up to 18V High side current control, PNP transistor power stage PWM dimmable by external transistor Up to 500mW power dissipation in a small SOT343 package Negative thermal coefficient reduces output current at higher temperatures Automotive qualified according to AEC Q101 Benefits Driving current always under control for homogenous light output Longer lifetime of the LEDs due to reduced output current at higher temperatures (negative thermal coefficient) Easy paralleling of drivers to increase current Contributes to longevity and reliability of LED system Potential Applications LED strips, signage and channel letters Commercial, architectural and residential lighting Shop, ship, train and aircraft lighting Automotive interior lighting Applications Reversible seatbelt pretensioner
Request a Quote Datasheet
Description
Linear LED driver IC for low power LEDs The BCR401W linear LED driver IC is tailored to drive low power LEDs in general and automotive lighting applications. Summary of Features LED drive current preset to 10mA Output current adjustable by resistor up to 60mA Supply voltage up to 18V High side current control, PNP transistor power stage PWM dimmable by external transistor Up to 500mW power dissipation in a small SOT343 package Negative thermal coefficient reduces output current at higher temperatures Automotive qualified according to AEC Q101 Benefits Driving current always under control for homogenous light output Longer lifetime of the LEDs due to reduced output current at higher temperatures (negative thermal coefficient) Easy paralleling of drivers to increase current Contributes to longevity and reliability of LED system Potential Applications LED strips, signage and channel letters Commercial, architectural and residential lighting Shop, ship, train and aircraft lighting Automotive interior lighting Applications Reversible seatbelt pretensioner
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - LED Driver ICs - Linear LED Driver IC - BCR401W - BCR401W - Infineon Technologies AG
Neubiberg, Germany
Power - LED Driver ICs - Linear LED Driver IC - BCR401W
BCR401W
Power - LED Driver ICs - Linear LED Driver IC - BCR401W BCR401W
Linear LED driver IC for low power LEDs The BCR401W linear LED driver IC is tailored to drive low power LEDs in general and automotive lighting applications. Summary of Features LED drive current preset to 10mA Output current adjustable by resistor up to 60mA Supply voltage up to 18V High side current control, PNP transistor power stage PWM dimmable by external transistor Up to 500mW power dissipation in a small SOT343 package Negative thermal coefficient reduces output current at higher temperatures Automotive qualified according to AEC Q101 Benefits Driving current always under control for homogenous light output Longer lifetime of the LEDs due to reduced output current at higher temperatures (negative thermal coefficient) Easy paralleling of drivers to increase current Contributes to longevity and reliability of LED system Potential Applications LED strips, signage and channel letters Commercial, architectural and residential lighting Shop, ship, train and aircraft lighting Automotive interior lighting Applications Reversible seatbelt pretensioner

Linear LED driver IC for low power LEDs

The BCR401W linear LED driver IC is tailored to drive low power LEDs in general and automotive lighting applications.


Summary of Features

  • LED drive current preset to 10mA
  • Output current adjustable by resistor up to 60mA
  • Supply voltage up to 18V
  • High side current control, PNP transistor power stage
  • PWM dimmable by external transistor
  • Up to 500mW power dissipation in a small SOT343 package
  • Negative thermal coefficient reduces output current at higher temperatures
  • Automotive qualified according to AEC Q101

Benefits

  • Driving current always under control for homogenous light output
  • Longer lifetime of the LEDs due to reduced output current at higher temperatures (negative thermal coefficient)
  • Easy paralleling of drivers to increase current
  • Contributes to longevity and reliability of LED system

Potential Applications

  • LED strips, signage and channel letters
  • Commercial, architectural and residential lighting
  • Shop, ship, train and aircraft lighting
  • Automotive interior lighting

Applications

  • Reversible seatbelt pretensioner
Supplier's Site Datasheet
END - OF - LIFE - BCR401W - 1152360-BCR401W - Win Source Electronics
Laguna Hills, CA, United States
END - OF - LIFE - BCR401W
1152360-BCR401W
END - OF - LIFE - BCR401W 1152360-BCR401W
Manufacturer: Infineon Technologies Win Source Part Number: 1152360-BCR401W Manufacturer Homepage: www.infineon.com Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1152360-BCR401W
Manufacturer Homepage: www.infineon.com
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Infineon Technologies AG Win Source Electronics
Product Category LED Drivers LED Drivers
Product Number BCR401W 1152360-BCR401W
Product Name Power - LED Driver ICs - Linear LED Driver IC - BCR401W END - OF - LIFE - BCR401W
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

Power - LED Driver ICs - LITIX™ - Automotive LED Driver IC - LITIX™ Basic+ - TLD2372-3ET - TLD2372-3ET - Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Output Current 5 to 150 milliamps
Number of Channels 3 #
View Details
DC-DC LED Driver IC - ILD8150 - Infineon Technologies AG
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Output Current 1500 milliamps
Package Type PG-DSO-8
View Details
2 suppliers
LITIX™ - Automotive LED Driver IC, LITIX™ Power Flex - TLD5542-1QV - Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.5 to 40 volts
Output Voltage 55 volts
View Details
Board Mount LED Drivers - BCR402W 24V LED BOARD - 763052-BCR402W 24V LED BOARD - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 24 volts
View Details