STMicroelectronics, Inc. Discrete Semiconductor Products Transistors FETs, MOSFETs FET, MOSFET Arrays ADP360120W3

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Microelectronics Category: Discrete Semiconductor Products Transistors FETs, MOSFETs FET, MOSFET Arrays Package: Tray Product Status: Active Technology: Silicon Carbide (SiC) Configuration: 6 N-Channel Current - Continuous Drain (Id) @ 25°C: 379A (Tj) Rds On (Max) @ Id, Vgs: Rds On (Max) @ Id, Vgs Vgs(th) (Max) @ Id: 4.4V @ 40mA
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Microelectronics Category: Discrete Semiconductor Products Transistors FETs, MOSFETs FET, MOSFET Arrays Package: Tray Product Status: Active Technology: Silicon Carbide (SiC) Configuration: 6 N-Channel Current - Continuous Drain (Id) @ 25°C: 379A (Tj) Rds On (Max) @ Id, Vgs: Rds On (Max) @ Id, Vgs Vgs(th) (Max) @ Id: 4.4V @ 40mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products Transistors FETs, MOSFETs FET, MOSFET Arrays -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products Transistors FETs, MOSFETs FET, MOSFET Arrays
Discrete Semiconductor Products Transistors FETs, MOSFETs FET, MOSFET Arrays
Alternative Parts (Cross-Reference): Cross Manufacturer: Microelectronics Category: Discrete Semiconductor Products Transistors FETs, MOSFETs FET, MOSFET Arrays Package: Tray Product Status: Active Technology: Silicon Carbide (SiC) Configuration: 6 N-Channel Current - Continuous Drain (Id) @ 25°C: 379A (Tj) Rds On (Max) @ Id, Vgs: Rds On (Max) @ Id, Vgs Vgs(th) (Max) @ Id: 4.4V @ 40mA

Alternative Parts (Cross-Reference): Cross
Manufacturer: Microelectronics
Category: Discrete Semiconductor Products Transistors FETs, MOSFETs FET, MOSFET Arrays
Package: Tray
Product Status: Active
Technology: Silicon Carbide (SiC)
Configuration: 6 N-Channel
Current - Continuous Drain (Id) @ 25°C: 379A (Tj)
Rds On (Max) @ Id, Vgs: Rds On (Max) @ Id, Vgs
Vgs(th) (Max) @ Id: 4.4V @ 40mA

Buy Now Datasheet
Mosfet, Sic, 1.2Kv, 379A, Module Rohs Compliant Stmicroelectronics - 62AK1372 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Sic, 1.2Kv, 379A, Module Rohs Compliant Stmicroelectronics
62AK1372
Mosfet, Sic, 1.2Kv, 379A, Module Rohs Compliant Stmicroelectronics 62AK1372
MOSFET, SIC, 1.2KV, 379A, MODULE ROHS COMPLIANT: YES

MOSFET, SIC, 1.2KV, 379A, MODULE ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 62AK1372
Product Name Discrete Semiconductor Products Transistors FETs, MOSFETs FET, MOSFET Arrays Mosfet, Sic, 1.2Kv, 379A, Module Rohs Compliant Stmicroelectronics
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK2625ALS - 922460-2SK2625ALS - Win Source Electronics
Specs
Polarity N-Channel
TJ 150 C (302 F)
Package Type TO-220; SOT3; TO-220FI(LS)
View Details
MOSFETs - 1658329 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type SOT323; Sot-323 (sc-70)
View Details
CSD83325L CSD83325L, Dual N-Channel NexFET? Power MOSFETs - CSD83325L - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 12 volts
rDS(on) 0.0059 ohms
View Details
7 suppliers
N-channel 40 V, 7.6 mΩ standard level MOSFET in LFPAK56 - BUK7Y7R6-40EX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
IDSS 79000 milliamps
View Details
7 suppliers