Manufacturer: STMicroelectronics
Win Source Part Number: 007483-74VHC74TTR
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Current - Output High, Low: 8mA, 8mA
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 9.3ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 2μA
Input Capacitance: 7pF
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C (TA)
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Purpose: Set(Preset) and Reset
Supply Voltage - Operating: 2 V to 5.5 V
Max Frequency: 115MHz
Alternative Parts (Cross-Reference): SN74AHC74QPWRG4Q1; MC74VHC74DTR2; 74VHC74T;
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-TSSOP (0.173"", 4.40mm Width)"
IC FF D-TYPE DUAL 1BIT 14TSSOP
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-TSSOP (0.173", 4.40mm Width)
IC FF D-TYPE DUAL 1BIT 14TSSOP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 007483-74VHC74TTR | 497-7140-2-ND | 74VHC74TTR | 74VHC74TTR | 74VHC74TTR |
| Product Name | Logic - Logic - Flip Flops - 74VHC74TTR | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | Logic - Flip Flops |
| Triggering | Positive-edge Triggered; Positive Edge | Positive-edge Triggered | |||
| Supply Voltage | 2 V ~ 5.5 V | 2V ~ 5.5V | 2V ~ 5.5V | ||
| Propagation Delay | 9.3 ns | 9.3 ns | |||
| fMAX | 115 MHz | 115 MHz | |||
| Low-level Output Current (Sink) | 8 mA | 8 mA | 8 mA |